Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes,Rectifiers - Arrays
Manufacturer Panjit
Win Source Part Number 231622-BAT54CW-L
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BAT54CW-L CAD Model

Description

Product Overview

The BAT54CW-L is a low-voltage Schottky diode featuring high efficiency in a compact package. It is well-suited for use in demanding environments where energy conservation is crucial.

Applications

  • Signal routing in communication devices
  • Overvoltage protection
  • DC-DC converters

Features and Benefits

  • Exceptional thermal stability for reliable operation
  • Low forward voltage reduces power loss
  • Durable surface-mount technology

Additional Details

With its robust design, the BAT54CW-L ensures consistent performance even in challenging conditions. It is optimized for applications that require minimal power loss and high-speed switching.

You May Also Be Interested in

IXYS
DIODE MOD GP 1600V 110A TO-240AA
Need more? Email Us
ECAD model for MDMA110P1600TG
Microsemi Corporation
DIODE MODULE GP 1600V 60A D1
Need more? Email Us
ECAD model for MSAD60-16
Vishay
DIODE ARRAY GP 200V 3A DPAK
Need more? Email Us
ECAD model for MURD620CTTRR
Microsemi Corporation
DIODE ARRAY GEN PURP 75V 16-DIP
Need more? Email Us
ECAD model for D16-4150E3/TU
Microsemi Corporation
DIODE ARR SCHOT 100V 15A TO247AD
Need more? Email Us
ECAD model for FST30100E3
Innovisionsemi
DIODE ARRAY SCHOTT 60V 15A TO262
Need more? Email Us
ECAD model for MBRB30H60CT-1H
Taiwan Semiconductor
DIODE ARR SCHOT 200V 20A TO263AB
Need more? Email Us
ECAD model for MBRS20H200CT MNG
Innovisionsemi
DIODE ARRAY SCHOTTKY 35V 5A DPAK
Need more? Email Us
ECAD model for SBRD81035CTLG-VF01
Innovisionsemi
DIODE ARRAY SCHOTTKY 60V 3A DPAK
Need more? Email Us
ECAD model for MBRD660CTT4H

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
4,390+ $0.0128 $56.1920
10,640+ $0.0105 $111.7200
16,485+ $0.0102 $168.1470
22,730+ $0.0099 $225.0270
29,415+ $0.0095 $279.4425
39,475+ $0.0085 $335.5375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 17,100 pieces
MOQ: 4390 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention