EN
  • EN
  • DE

PJSD05FN2

Part No PJSD05FN2
Manufacturer Panjit
Catalog TVS - Diodes
Description SINGLE LINE TVS DIODE FOR ESD PROTECTION PORTABLE ELECTRONICS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Panjit
Win Source Part Number 1238490-PJSD05FN2
Manufacturer Homepage www.panjit.com.tw
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PJSD05FN2 CAD Model

Description

The PJSD05FN2 is a Transient Voltage Suppressor (TVS) diode manufactured by Panjit. It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), electrical fast transients (EFT), and lightning surges. This device offers a robust and reliable solution for safeguarding circuits in a variety of applications.

Applications

  • Mobile Phones: Protecting I/O ports and power lines from ESD strikes.
  • Portable Devices: Ensuring the longevity and reliability of handheld electronics.
  • Networking Equipment: Safeguarding Ethernet ports and other communication interfaces.
  • Consumer Electronics: Protecting sensitive components in televisions, set-top boxes, and audio equipment.
  • Industrial Equipment: Providing robust protection in harsh industrial environments.

Features

  • Low Clamping Voltage: Provides excellent protection by limiting the voltage spike seen by the protected circuit.
  • Fast Response Time: Quickly reacts to transient events, minimizing the risk of damage.
  • Small Package Size: Allows for compact designs and easy integration into existing circuits.
  • High Surge Capability: Withstands high surge currents, ensuring reliable protection even in demanding applications.
  • RoHS Compliant: Environmentally friendly, meeting the requirements of RoHS directives.

Benefits

  • Enhanced Reliability: Protects electronic circuits from damaging voltage transients, extending their lifespan.
  • Reduced Downtime: Minimizes the risk of equipment failure due to ESD and surge events.
  • Improved System Performance: Ensures stable and reliable operation by preventing voltage spikes from disrupting circuit function.
  • Cost Savings: Reduces the need for costly repairs and replacements.
  • Simplified Design: Easy to implement and integrates seamlessly into existing circuit designs.

Technical Specifications

The PJSD05FN2 has a typical breakdown voltage of 6.0V and a maximum clamping voltage of 9.5V at a specified peak pulse current. It features a low reverse leakage current and a fast response time, making it ideal for protecting high-speed data lines. The device is available in a small surface-mount package, such as SOT-23 or similar, and is designed for automated assembly.

The device is designed to meet industry standards for ESD protection, such as IEC 61000-4-2, and provides a high level of protection against electrostatic discharge events. Its robust design and reliable performance make it a suitable choice for a wide range of applications where transient voltage protection is critical.

You May Also Be Interested in

Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Texas Instruments
DUAL 3.2-PF, 24-V, 30-KV ESD PRO
Lowest to $0.2933
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2359 $61.7950
115+ $1.0141 $116.6215
180+ $0.9829 $176.9220
245+ $0.9506 $232.8970
315+ $0.9194 $289.6110
425+ $0.8247 $350.4975
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,500 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess