Products specifications Report Issue?

Package Box
Product Status Active
Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 450MHz
Frequency Range 440MHz ~ 460MHz
Antenna Type Whip, Straight
Number of Bands 1
Return Loss -10dB
Gain 5.6dBi
Power - Max 200 W
Termination UHF Female
Mounting Type Magnetic
Height (Max) 32.000" (812.80mm)
Ultra Librarian 3D Model Ultra Librarian BSA440C CAD Model

Description

NULL

You May Also Be Interested in

Pulse
ANT STEALTH BLADE 2.4-2.5
Need more? Email Us
ECAD model for SB24003
TE Connectivity
RF ANT 868MHZ WHIP TILT RP-SMA
Need more? Email Us
ECAD model for ANT-868-CW-HWR-RPS
TE Connectivity
RF ANT 418MHZ WHIP STR RP-SMA ML
Need more? Email Us
ECAD model for ANT-418-CW-RH
Walsin Technology Corporation
RF ANT 2.4GHZ PCB TRACE CAB ADH
Need more? Email Us
ECAD model for RFPCA460605NNAB301
MACOM Technology Solutions
RF ANT 215MHZ SMD
Need more? Email Us
ECAD model for PHA4000-2
Pulse
RF ANT 802MHZ/1.582GHZ MOD PANEL
Need more? Email Us
ECAD model for RAZ32012DM
Pulse
RF ANT 850MHZ/900MHZ CHIP SLD
Need more? Email Us
ECAD model for W3073
Pulse
RF ANT 850MHZ/900MHZ FLAT BAR
Need more? Email Us
ECAD model for W4120EG5000
Digi International
RF ANT 938MHZ YAGI N TYP BRKT MT
Need more? Email Us
ECAD model for A09-Y8NF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.5289
ECAD model for FT2232HL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to €0.8696
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0329
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €23.6742
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention