EN
  • EN
  • DE

A09-Y8NF

Part No A09-Y8NF
Manufacturer Digi International
Catalog RF Antennas
Description RF ANT 938MHZ YAGI N TYP BRKT MT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency Group UHF (300MHz ~ 1GHz)
Frequency (Center/Band) 938MHz
Frequency Range 896MHz ~ 980MHz
Antenna Type Yagi, 4-Element
Number of Bands 1
VSWR 1.5
Gain 8.15dBi
Features Cable - 203mm
Termination N Type Female
Mounting Type Bracket Mount
Height (Max) 12.000" (304.80mm)
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1510845-A09-Y8NF
Ultra Librarian 3D Model Ultra Librarian A09-Y8NF CAD Model

Description

N

You May Also Be Interested in

Digi International
RF ANT 900MHZ WHIP STR N FEM 65\
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ FLAT PATCH
Need more? Email Us
ACX
RF ANTENNA Patch Surface Mount-4P,3.2x1.6mm
Lowest to $0.1456
Taoglas Limited
RF ANT 169MHZ WHIP STR SMA MALE
Need more? Email Us
Taoglas Limited
RF ANT 850MHZ/900MHZ WHIP STR N
Need more? Email Us
TE Connectivity
RF ANT 2.4GHZ WHIP TILT RP-SMA
Need more? Email Us
Antenova
RF ANT 915GHZ CHIP
Lowest to $2.9105
Phoenix Contact
RF ANT 2.4GHZ/5GHZ PANEL N FEM
Need more? Email Us
Phoenix Contact
RF ANT 2.4GHZ WHIP STR BRKT MT
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess