Products specifications

Manufacturer Pulse Electronics
Packaging Tube
Inductance 15µH
Mounting Type Surface Mount
Size / Dimension 0.386" L x 0.354" W (9.80mm x 9.00mm)
Height - Seated (Max) 0.425" (10.80mm)
Temperature Range - Operating 0°C ~ 70°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Win Source Part Number 1481304-C2267FNL
Ultra Librarian 3D Model Ultra Librarian C2267FNL CAD Model

You May Also Be Interested in

Pulse
IC CHIP
Need more? Email Us
ECAD model for H5120BNL
Halo Electronics Inc
ISO MOD 1G 24P SMD
Need more? Email Us
ECAD model for TG1G-S031NYRL
Bourns Inc.
TRANSF BMS CMC 6.4KVDC 6 PIN
Lowest to $5.8853
ECAD model for SM91534AL-E
Pulse
XFRMR LAN ISOL 10BASET 1:2.5 SMD
Lowest to $4.4306
ECAD model for E2023FNLT
Pulse
MODULE 10BASE-T INTRFACE 1:1 SMD / Isolation and Data Interface (Encapsulated) Pulse Transformer 1:1 Surface Mount
Need more? Email Us
ECAD model for E2003QNL
Pulse
IC CHIP
Need more? Email Us
ECAD model for BX4148LNLT
Pulse
H1338NL
Lowest to $12.6778
ECAD model for H1338NL
Pulse
TRANSFORMERS | PULSE XFMR 1CT:1.14 1.14:1CT
Need more? Email Us
ECAD model for TX9033
Pulse
T1/E1/CEPT/ISDN-PRI TRANSFORMER | XFRMR OCTAL 1:1/1:2 1.2MH SMD
Lowest to $2.7283
ECAD model for TX1344NL

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention