EN
  • EN
  • DE

PA2002NLT

Part No PA2002NLT
Manufacturer Pulse
Catalog Pulse Transformers
Description PULSE XFMR 1:1:1 1.8MH / 1.8mH Pulse Transformer 1:1:1 Surface Mount
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Transformers>Pulse Transformers
Manufacturer Pulse Electronics
Packaging Reel - TR
Inductance 1.8mH
ET (Volt-Time) 60VµS
Mounting Surface Mount
Size / Dimension 0.355" L x 0.340" W (9.02mm x 8.64mm)
Height - Seated (Max) 0.300" (7.62mm)
Temperature Range - Operating -40°C ~ 130°C
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.2000
Other Part Number 553-1994-6,553-1994-2,553-1994-1,PA2002NLT-ND
Standard Package 400
Win Source Part Number 1331205-PA2002NLT
Ultra Librarian 3D Model Ultra Librarian PA2002NLT CAD Model

Description

The PA2002NLT is a surface mount common mode choke manufactured by Pulse Electronics. As a common mode choke, it's primarily designed to suppress common mode noise in electronic circuits. This is particularly important in applications where electromagnetic interference (EMI) needs to be minimized to ensure proper signal integrity and compliance with regulatory standards.

Applications

  • Ethernet Interfaces: Filtering common mode noise in Ethernet data transmission lines.
  • USB Ports: Suppressing noise and preventing interference in USB connections.
  • Power Line Filtering: Reducing noise originating from AC power lines.
  • Data Communication: Improving signal integrity in various data communication systems.
  • CAN Bus Systems: Filtering common mode noise in automotive and industrial applications.

Features

  • Surface Mount Technology (SMT): Facilitates automated assembly on printed circuit boards (PCBs).
  • High Common Mode Impedance: Provides effective attenuation of common mode noise.
  • Low Differential Mode Impedance: Minimizes signal distortion of the desired signals.
  • Compact Size: Suitable for applications where PCB space is limited.
  • RoHS Compliant: Meets environmental standards restricting hazardous substances.

Benefits

  • Reduced EMI: Minimizes electromagnetic interference, improving the performance and reliability of electronic devices.
  • Improved Signal Integrity: Ensures clean and accurate data transmission.
  • Enhanced System Stability: Prevents noise-related disruptions in circuit operation.
  • Compliance with EMC Standards: Aids in meeting regulatory requirements for electromagnetic compatibility.
  • Simplified Circuit Design: Easy integration into existing circuit designs.

Additional Details

The PA2002NLT's key electrical characteristics include inductance, impedance at various frequencies, rated current, and DC resistance. These specifications are crucial for selecting the appropriate choke for a given application. Ferrite core material is commonly used in its construction to provide high common mode impedance. The device is designed for reflow soldering processes. Operating temperature typically ranges from -40°C to +85°C. The 'NLT' suffix typically indicates lead-free terminations. Consult the manufacturer's datasheet for detailed specifications and application notes to ensure optimal performance and reliability.

You May Also Be Interested in

Halo Electronics Inc
ISO MOD 1G DUAL 48P SMD T/R
Need more? Email Us
Wurth Electronics Inc
PULSE XFMR 1:1 300UH
Lowest to $6.6941
Welwyn Components Limited
PULSE XFMR 1:1:1 980UH
Need more? Email Us
Pulse
1.5kV 1CT:1CT 10/100 Base-T SMD,15.2x13.7mm Pulse Transformers RoHS
Lowest to $1.1642
VACUUMSCHMELZE
Pulse Transformers GateDrive Transf PTH 1:1 260uVs 500V
Need more? Email Us
Murata Power Solutions Inc.
DIGITAL AUDIO TX 1:1 3MH DIP
Need more? Email Us
Halo Electronics Inc
ISO MOD 10/100 X-TEMP 16P SMD
Need more? Email Us
Wurth Electronics Inc
LAN TRANSFORMER 10GBIT
Lowest to $17.4627
Halo Electronics Inc
ISO MOD T3 1:2C 6P SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9549 $52.5195
130+ $0.7836 $101.8680
200+ $0.7591 $151.8200
275+ $0.7346 $202.0150
355+ $0.7101 $252.0855
475+ $0.6366 $302.3850
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess