Products specifications Report Issue?

Win Source Part Number WS1202326-W3070
Manufacturer Pulse Electronics
Category RF and Wireless -RF Antennas
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
RF Family/Standard Cellular
Frequency Group UHF (300MHz ~ 1GHz), UHF (1GHz ~ 2GHz)
Frequency (Center/Band) 900MHz, 1.8GHz
Frequency Range 880MHz ~ 960MHz, 1.71GHz ~ 1.88GHz
Antenna Type Chip
Return Loss -3.8dB, -4dB
Ultra Librarian 3D Model Ultra Librarian W3070 CAD Model

Description

The Pulse Electronics 1202326 is a chip antenna designed for RF and wireless applications.

  • Frequency: 880MHz to 960MHz and 1.71GHz to 1.88GHz
  • Frequency Group: UHF
  • Application: Cellular
  • Frequency Range: 900MHz and 1.8GHz
  • Packaging: Tape & Reel (TR) Cut Tape (CT)
  • Return Loss: -3.8dB and -4dB
  • Product Status: Active
  • Antenna Type: Chip
  • Manufacturer: Pulse Electronics

You May Also Be Interested in

Murata Electronics North America
RFID ANTENNA 11.9X11.9X3.2MM
Need more? Email Us
ECAD model for 1335CCN-272J=P3
Abracon LLC
RF ANT 2.4GHZ CHIP SOLDER SMD
Need more? Email Us
ECAD model for ACAG0201-2450-T
Pulse
RF ANT 1.575/1.602GHZ CER PATCH
Need more? Email Us
ECAD model for ANT1818B00DT1516S
Molex, LLC
RF ANT 1.575GHZ MOLDED SLDR SMD
Lowest to $1.0322
ECAD model for 1462350001
Pulse
RFID ANTENNA 13.56MHZ 7.8X7X5MM
Lowest to $1.2119
ECAD model for W3102
Molex, LLC
RF ANT 866MHZ/915MHZ FLAT 100MM
Need more? Email Us
ECAD model for 1052620001
EPCOS (TDK)
TRANSPONDER COIL 2.36MH HQ SMD
Need more? Email Us
ECAD model for B82450H2364A000
EPCOS (TDK)
TRANSPONDER COIL 2.36MH SMD
Lowest to $0.4240
ECAD model for B82450A2364A000
EPCOS (TDK)
TRANSPONDER COIL 11MM 7.2MH 3%
Lowest to $0.4597
ECAD model for B82450A7204A000

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention