EN
  • EN
  • DE

BD9328EFJ-E

Part No BD9328EFJ-E
Manufacturer Rohm Semiconductor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 13+
Reference case HTSOP8
Manufacturer Rohm Semiconductor
Manufacturer Homepage www.rohm.com
Win Source Part Number 730039-BD9328EFJ-E
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BD9328EFJ-E CAD Model

Description

The BD9328EFJ-E is a DC/DC converter IC manufactured by Rohm Semiconductor. It is designed to provide a stable and efficient power supply solution for various electronic devices. It features a built-in power MOSFET and provides high efficiency and low noise operation. This converter is particularly suitable for applications requiring compact size and high performance.

Applications:

  • Automotive applications
  • Industrial equipment
  • LCD TV and monitors
  • Power supplies for microcontrollers and other digital circuits
  • General-purpose DC/DC conversion

Features:

  • High Efficiency: Achieves high power conversion efficiency, reducing power loss and heat generation.
  • Wide Input Voltage Range: Supports a wide input voltage range for versatile application.
  • Adjustable Output Voltage: The output voltage can be adjusted via external resistors.
  • Built-in Power MOSFET: Reduces external component count and simplifies circuit design.
  • Overcurrent Protection (OCP): Protects the IC and the load from overcurrent conditions.
  • Overvoltage Protection (OVP): Protects the load from excessive output voltage.
  • Thermal Shutdown (TSD): Prevents the IC from overheating by shutting down the output.
  • Soft Start Function: Reduces inrush current during startup, ensuring stable operation.
  • Compact Package: Available in a compact surface-mount package for space-constrained applications.

Benefits:

  • Energy Saving: High efficiency operation reduces power consumption.
  • Reliable Performance: Integrated protection features ensure reliable and stable operation.
  • Simplified Design: Reduces component count and simplifies PCB layout.
  • Robust Protection: Protects against overcurrent, overvoltage, and thermal overload conditions.
  • Space Saving: Compact package allows for integration into small form factor devices.

Technical Specifications:

The BD9328EFJ-E typically features:

  • Input Voltage Range: Specified range (e.g., 4.5V to 36V).
  • Output Voltage: Adjustable via external resistors.
  • Switching Frequency: Specified frequency (e.g., 340 kHz).
  • Output Current: Specified maximum output current (e.g., 2A).
  • Operating Temperature Range: Specified range (e.g., -40°C to +85°C).
  • Package Type: Specified package (e.g., HTSOP-J8).

Please refer to the official Rohm Semiconductor datasheet for detailed specifications and application notes.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5131 $60.5240
95+ $1.2416 $117.9520
145+ $1.2035 $174.5075
200+ $1.1642 $232.8400
260+ $1.1250 $292.5000
345+ $1.0095 $348.2775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,490 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess