Products specifications Report Issue?

Manufacturer Rohm Semiconductor
Win Source Part Number 238033-BU6575FV-E2
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BU6575FV-E2 CAD Model

Description

BU6575FV-E2

The BU6575FV-E2 is a sophisticated electronic component known for its versatility in handling various operations across different electronic systems. It is engineered to provide superior handling of electrical currents.

  • Embedded Systems
  • Automotive Electronics
  • Home Appliances

Features and Benefits

  • Versatile Functionality: Supports a wide range of applications.
  • High Precision: Maintains accuracy under varying conditions.
  • Energy Efficient: Reduces overall operational costs.

Additional Details: It features a unique signaling capability that ensures seamless communication between integrated components, thus enhancing system performance and reliability.

You May Also Be Interested in

Infineon Technologies
Inductor POTS Low Pass Filter Wirewound 6000uH 5% 1KHz 4Ohm DCR Pin Tray
Need more? Email Us
ECAD model for B2023
ACX
Need more? Email Us
ECAD model for B061532-04X
EPCOS (TDK)
SAW Resonator 315MHz
Need more? Email Us
ECAD model for B39321-R 705-U310
EPCOS (TDK)
Need more? Email Us
ECAD model for B62562H1475K
Broadcom Limited
Lowest to $30.3117
ECAD model for B5015RA1KFBG
NEC
Need more? Email Us
ECAD model for B100470-10(MBM100470A-10)
KEC
Need more? Email Us
ECAD model for B10A45VI-U/P
EPCOS (TDK)
Need more? Email Us
ECAD model for B69001M6140S162
LSI Computer Systems
Need more? Email Us
ECAD model for B6750BV4

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.1665
ECAD model for FT232RQ-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention