Products specifications

Manufacturer Rohm Semiconductor
Win Source Part Number 290343-RB415D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RB415D CAD Model

Description

The RB415D is a Schottky barrier diode manufactured by Rohm Semiconductor. It is designed for high-speed switching applications and offers a low forward voltage drop, which enhances efficiency in various electronic circuits.

Applications

  • High-speed switching circuits: Ideal for use in applications where rapid switching is required.
  • DC-DC converters: Used as rectifiers to convert DC voltage levels efficiently.
  • Voltage clamping circuits: Protects sensitive components from overvoltage conditions.
  • Reverse polarity protection: Prevents damage to circuits from incorrect power supply connection.
  • RF detectors: Used in radio frequency circuits for signal detection.

Features

  • Low forward voltage drop: Minimizes power loss and improves efficiency.
  • Fast switching speed: Enables high-frequency operation.
  • Small package size: Allows for compact circuit designs.
  • High surge current capability: Withstands transient current spikes without damage.
  • Low reverse leakage current: Reduces power consumption in off-state conditions.

Benefits

  • Improved energy efficiency: Reduces overall power consumption in electronic devices.
  • Enhanced circuit protection: Provides reliable protection against voltage and current surges.
  • Reduced board space requirements: Allows for smaller and more densely packed circuits.
  • Increased system reliability: Ensures stable and consistent performance in demanding environments.
  • Optimized performance in high-frequency applications: Enables efficient operation in RF and switching circuits.

Additional Details

The RB415D Schottky barrier diode is characterized by its low forward voltage drop and fast reverse recovery time, making it suitable for applications where minimizing power loss and maximizing switching speed are critical. Its compact package allows for high-density mounting on printed circuit boards. For detailed specifications, refer to the manufacturer's datasheet, including voltage and current ratings, operating temperature range, and package dimensions. Always follow the manufacturer's guidelines for proper usage and handling to ensure optimal performance and longevity.

You May Also Be Interested in

Broadcom Limited
Need more? Email Us
ECAD model for QEDS-9835#54
Broadcom Limited
Need more? Email Us
ECAD model for QCPL-0871-500E
Zilog
Need more? Email Us
ECAD model for Q55051-1M-T
Broadcom Limited
Need more? Email Us
ECAD model for QCPL-0870-500
Qualcomm
Lowest to $9.1636
ECAD model for QCA6234X1-AM2D
ELAN Microelectronics
Need more? Email Us
ECAD model for Q8153S-FX001NJ
Qualcomm
Lowest to $70.6991
ECAD model for QCA6234XH-3M2D
Qualcomm
Lowest to $23.6364
ECAD model for QCA9557-AT4A
Broadcom Limited
Need more? Email Us
ECAD model for QFBR5247Z

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention