Products specifications

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, LINbus, SPI, UART/USART, USB OTG
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 130
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 256K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 169-UFBGA
Supplier Device Package 169-UFBGA (7x7)
Base Product Number STM32F427
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 497-15796,497-15796-ND,-1138-STM32F427AGH6,497-STM32F427AGH6
Standard Package 416
Win Source Part Number 1318637-STM32F427AGH6
Ultra Librarian 3D Model Ultra Librarian STM32F427AGH6 CAD Model

Description

The STM32F427AGH6 is a high-performance microcontroller that is part of the STM32F4 series from STMicroelectronics. This advanced MCU is based on the ARM Cortex-M4 processor with FPU and DSP instructions, delivering the perfect balance between power efficiency and processing capability.

Key Features

  • Core: ARM Cortex-M4 with floating-point unit and DSP instructions.
  • Maximum Frequency: Up to 180 MHz, which provides the computational power for complex algorithms and functions.
  • Memory: Equipped with 1MB of Flash memory and 256KB of SRAM, ensuring ample space for application code and data.
  • Advanced Connectivity: Includes USB OTG HS/FS, Ethernet, CAN, SDIO, SPI, I2C, and USART interfaces for versatile communication options.
  • Graphics Support: Comes with a Chrom-ART Accelerator™ for enhanced graphic performance, as well as an LCD-TFT controller for direct display interfacing.
  • Power Efficiency: Features an ART Accelerator™, as well as ST's Adaptive Real-Time memory accelerator which allows zero-wait state execution from Flash memory.
  • Package: Available in a UFBGA176 package, optimized for space-constrained applications.
  • Analog: Comes with three 12-bit ADCs, two DACs, and a range of other analog peripherals.
  • Security: Includes a hardware cryptographic acceleration unit for increased data protection.
  • Debugging Features: Offers integrated debugging and programming features with JTAG/SWD interfaces.

Applications

The STM32F427AGH6 is designed to cater to a wide array of applications, particularly those requiring intensive processing and multitasking capabilities. Its typical applications include industrial control systems, medical devices, complex IoT systems, advanced consumer electronics, and real-time audio/video processing tasks.

Why Choose the STM32F427AGH6?

With its advanced architecture, the STM32F427AGH6 is an ideal choice for developers looking for a microcontroller that delivers high performance, rich connectivity, and the flexibility to tackle complex tasks. STMicroelectronics' commitment to reliability and innovation ensures that this MCU will provide a robust foundation for any demanding application.

You May Also Be Interested in

Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC512-I/P
Microchip Technology
Need more? Email Us
ECAD model for PIC24FJ64-I/PT
Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
Need more? Email Us
ECAD model for PIC24LC16B
Microchip Technology
IC MCU 32BIT 1MB FLASH 64QFN
Need more? Email Us
ECAD model for PIC32MK1024GPE064-I/MR
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
NXP / Nexperia
8-bit microcontrollers with two-clock accelerated 80C51 core 1 kB 3 V byte-erasable Flash with 8-bit A/D converter
Lowest to $18.8257
ECAD model for P89LPC9107FDH
NXP / Nexperia
8-bit microcontrollers with two-clock 80C51 core 1 kB 3 V Flash with 128-byte RAM
Lowest to $3.8541
ECAD model for P89LPC901FD

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.3985 $67.1955
6+ $18.3783 $110.2698
9+ $17.8039 $160.2351
12+ $17.2296 $206.7552
16+ $16.6553 $266.4848
21+ $14.9323 $313.5783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 19 pieces
MOQ: 3 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention