Products specifications

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating 0°C to 125°C
Mounting Through Hole
Case / Package TO-220-5
Win Source Part Number 120640-LT1580CT#PBF
Ultra Librarian 3D Model Ultra Librarian LT1580CT#PBF CAD Model

Description

The Linear Technology LT1580CT#PBF is a robust low dropout regulator designed for applications requiring fast transient response and low voltage operation. This high-performance component is ideal for powering core voltages of modern microprocessors and for post-regulation applications. With its ability to maintain a stable output even with rapid changes in load, the LT1580CT#PBF ensures reliable performance in a variety of demanding environments.

Key Features:

  • Low Dropout Voltage: The LT1580CT#PBF boasts a remarkably low dropout voltage, enabling efficient regulation even when the input-to-output differential is minimal.
  • High Output Current: Capable of delivering up to 7A of continuous output current, this regulator can handle high-power applications with ease.
  • Adjustable Output: Users can set the output voltage from 1.25V to 20V with a simple external resistor divider, providing flexibility across various applications.
  • Fast Transient Response: The device's exceptional transient response allows it to quickly adapt to changes in load, ensuring a stable output voltage under dynamic conditions.
  • Protection Features: Built-in overcurrent and overtemperature protection safeguards the regulator and your application from potential damage due to abnormal operating conditions.
  • Stable with Low ESR Capacitors: The LT1580CT#PBF is stable with ceramic capacitors, which can be important for applications sensitive to capacitor ESR.

Applications:

  • Core voltage supplies for microprocessors
  • Post-regulation for switching power supplies
  • Linear power supplies
  • Battery-powered equipment
  • Low voltage logic supplies

The LT1580CT#PBF is housed in a TO-220 package, ensuring compatibility with a wide range of heatsinking options. Its robust design and comprehensive feature set make it an excellent choice for engineers looking for a dependable power management solution. Whether you're designing for consumer electronics, industrial systems, or computing infrastructure, the LT1580CT#PBF from Linear Technology offers the performance and reliability your project demands.

You May Also Be Interested in

Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $48.8123
ECAD model for LT1580IQ#PBF
STMicroelectronics
IC VREG LNBP SUPP/CTRL PWRSO-10
Lowest to $3.0200
ECAD model for LNBP16SP-TR
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
Lowest to $2.8685
ECAD model for LP2994MX
Texas Instruments
IC DUAL BUCK ADJ 0.6A 30DSBGA
Need more? Email Us
ECAD model for LP8725TLX-A
Linear Technology
IC LDO REGULATOR 10A 2.5V TO2207
Need more? Email Us
ECAD model for LT1581CT7-2.5#PBF
STMicroelectronics
Need more? Email Us
ECAD model for LNBP14A
Linear Technology
IC LDO REGULATOR 7A 2.5V TO220-7
Lowest to $8.7587
ECAD model for LT1580CT7-2.5#PBF
STMicroelectronics
IC LNB SUPPLY/CTRL STEPUP QFN32
Lowest to $2.2151
ECAD model for LNBH23LQTR
Linear Technology
Need more? Email Us
ECAD model for LT1580CT#TRPBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.1527
ECAD model for ICM-42688-P
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention