Product Overview: LT1581CT7-2.5#PBF
The LT1581CT7-2.5#PBF is a high-performance low dropout linear regulator (LDO) brought to you by Linear Technology, a brand renowned for its high-quality power management solutions. This particular model is designed to deliver a fixed output voltage of 2.5V with an impressive output current of up to 7A. The device is optimized for fast transient response and is an excellent choice for powering core voltages of modern microprocessors and FPGAs that demand high current and stability.
Key Features
- Output Voltage: Fixed at 2.5V, providing a stable and precise voltage supply for sensitive electronic components.
- Output Current: Capable of delivering up to 7A, making it suitable for high-current applications.
- Low Dropout Voltage: Features a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage.
- Fast Transient Response: Designed to respond quickly to changes in load, which helps maintain voltage stability during sudden demand spikes.
- Adjustable Current Limit: Incorporates an internal current limit that can be adjusted to protect the device and the load from overcurrent conditions.
- Thermal Protection: Built-in thermal shutdown mechanism protects the regulator from overheating, enhancing the reliability and longevity of the device.
Applications
The LT1581CT7-2.5#PBF is versatile and can be used in a variety of applications, including:
- Core voltage supplies for microprocessors and FPGAs
- High-current power supplies
- Post-regulation for switching power supplies
- Battery-powered equipment
- Linear power regulators for embedded systems
Package and Quality
This LDO comes in a TO-220 package, which is widely used and easy to handle in various circuit designs. The package is designed to dissipate heat effectively, which is critical for maintaining performance under high-load conditions. Additionally, the LT1581CT7-2.5#PBF meets rigorous industry standards for quality and reliability, ensuring that it performs consistently over a wide range of environmental conditions.
With its robust feature set and dependable performance, the LT1581CT7-2.5#PBF from Linear Technology stands as an excellent choice for engineers and designers looking to implement a reliable power management solution in their high-performance electronic systems.