EN
  • EN
  • DE

TDA3608THN3C518

Part No TDA3608THN3C518
Manufacturer NXP / Nexperia
Catalog PMIC - Voltage Regulators - Linear
Description IC Mult Volt Reg W/switch 20HSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Dropout Voltage 700 mV
Input Bias Current 25 mA
Max Operating Temperature 85 °C
Max Power Dissipation 6.2 W
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Outputs 3
Number of Pins 20
Operating Supply Current 500 µA
Output Type Fixed
Output Voltage 5 V
RoHS Compliant
Win Source Part Number 1162143-TDA3608THN3C518
Categories PMIC - Voltage Regulators - Linear
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA3608THN3C518 CAD Model

Description

Product Overview: TDA3608THN3C518

The TDA3608THN3C518 is a state-of-the-art multiple output voltage regulator designed and manufactured by NXP Semiconductors. This integrated circuit (IC) is specifically tailored for use in car radios and other automotive applications, offering a reliable and efficient power management solution.

Key Features

  • Multiple Voltage Outputs: The device provides several regulated voltages, ensuring compatibility with various components within automotive systems.
  • Low Dropout Voltage: The low dropout performance of this voltage regulator ensures efficient operation even with minimal differences between input and output voltages.
  • High Current Capability: It is capable of delivering high currents to power-hungry devices, making it suitable for demanding automotive applications.
  • Thermal Protection: The TDA3608THN3C518 includes thermal protection features that prevent overheating and ensure the longevity of the IC and the system it powers.
  • Short-Circuit Protection: The built-in short-circuit protection safeguards the device and the system in the event of a fault condition.

Applications

The versatility of the TDA3608THN3C518 makes it an ideal choice for a variety of automotive applications, including:

  • Car radios and infotainment systems
  • Automotive navigation systems
  • Telematics and connectivity modules

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the TDA3608THN3C518 is no exception. Manufactured to meet the rigorous standards of the automotive industry, this IC is designed for robustness and reliability, ensuring performance in the challenging conditions encountered in automotive environments.

Technical Specifications

The TDA3608THN3C518 operates over a wide temperature range and is housed in a robust package suitable for automotive applications. Detailed technical specifications, including input voltage range, output voltage levels, current ratings, and package information, are available in the product datasheet provided by NXP Semiconductors.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.8V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Lowest to $0.3910
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
ON Semiconductor
IC REG LINEAR 2.8V 450MA 4XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 450mA 4-XDFN (1x1)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Lowest to $0.3662
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Analog Devices Inc.
IC REG LINEAR -1.2V 500MA 8LFCSP / Linear Voltage Regulator IC Negative Fixed 1 Output 500mA 8-LFCSP (2x2)
Lowest to $9.6861

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess