EN
  • EN
  • DE
  • IT

LT1580IQ#PBF

Part No LT1580IQ#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A ADJ 5DDPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 137225-LT1580IQ#PBF
Ultra Librarian 3D Model Ultra Librarian LT1580IQ#PBF CAD Model

Description

Product Overview: LT1580IQ#PBF

The LT1580IQ#PBF is a highly efficient, low dropout (LDO) linear regulator from Linear Technology, designed to deliver a continuous 7A output current with a minimal voltage drop. This robust regulator is an ideal choice for high current applications requiring a low voltage power supply with a stable and precise output.

Key Features

  • High Output Current: Capable of delivering up to 7A of continuous output current, making it suitable for demanding applications.
  • Low Dropout Voltage: Designed with a low dropout voltage, ensuring efficient operation even with very low differences between the input and output voltages.
  • Adjustable Output: The output voltage can be set from 1.25V to 5V using an external resistor divider, providing flexibility for various design requirements.
  • Stable with Low ESR Capacitors: Stable with ceramic, tantalum, or aluminum electrolytic capacitors, eliminating the need for costly tantalum or bulky aluminum electrolytic capacitors.
  • Protection Features: Includes overcurrent and overtemperature protection, safeguarding the device and the load from potential damage.
  • Thermal Performance: The LT1580IQ#PBF is offered in a power-enhanced 5-lead TO-220 package, which allows for effective heat dissipation.

Applications

The LT1580IQ#PBF is versatile and can be used in a variety of applications, including:

  • Post-regulation for switching supplies
  • Microprocessor supply
  • Constant current supplies
  • Battery chargers

Quality and Reliability

Linear Technology is renowned for its commitment to quality, and the LT1580IQ#PBF is no exception. It is designed to meet the stringent requirements of even the most critical applications, ensuring long-term reliability and performance.

Summary

The LT1580IQ#PBF from Linear Technology is a powerful and reliable solution for applications requiring a high current, adjustable, and low dropout voltage regulator. Its ability to deliver up to 7A of output current, coupled with its low dropout performance and stability with various types of capacitors, makes it a versatile choice for designers. The integrated protection features and thermal management capabilities further enhance its suitability for a wide range of power supply applications.

You May Also Be Interested in

Renesas Electronics America
IC PWM CONTROLLER 28QSOP
Lowest to $2.2509
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $20.1556
Fairchild/ON Semiconductor
IC REG LINEAR TERM SUPPORT CIRC
Need more? Email Us
Maxim Integrated
POWER SUPPLY CONTROLLER FOR NOTE
Lowest to $5.6478
Infineon Technologies
IC REG BUCK 56VQFN / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
ECB AND LCD DISPLAY BIAS SUPPLY
Lowest to $2.2009
Maxim Integrated
STEP-DOWN CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 5OUT 15MULTIWATT
Lowest to $5.8289
Fairchild/ON Semiconductor
IC REG LIN SWITCHING REG/CNTRLR
Lowest to $1.5316

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $57.0546 $57.0546
3+ $46.8140 $140.4420
4+ $45.3511 $181.4044
5+ $43.8881 $219.4405
6+ $42.4252 $254.5512
8+ $38.0364 $304.2912
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,600 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess