EN
  • EN
  • DE

L5950

Part No L5950
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV CAR 5OUT 15MULTIWATT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Applications Converter, Car Audio System
Voltage - Input Up to 26.5V
Number of Outputs 5
Voltage - Output 5V, 8.5V, 10V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case Multiwatt-15 (Vertical, Bent and Staggered Leads)
Supplier Device Package 15-Multiwatt
Base Product Number L5950
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 172789-L5950
Ultra Librarian 3D Model Ultra Librarian L5950 CAD Model

Description

STMicroelectronics L5950 - Automotive Power Management IC

The L5950 from STMicroelectronics is a multifaceted automotive power management integrated circuit (IC) designed to cater to the demanding requirements of modern vehicle electronics. This robust component is tailored to provide reliable power supply solutions and control for automotive applications, ensuring high efficiency and performance.

Key Features:

  • Voltage Regulation: The L5950 includes multiple voltage regulators, including both high and low dropout types, to provide stable power to various electronic subsystems within the vehicle.
  • Power Control: It features several power control options, such as a high-side switch and a push-pull output, which are critical for managing power in automotive environments.
  • Protection Circuits: With built-in over-temperature and short-circuit protection, the L5950 ensures safety and longevity of the electronic systems it powers.
  • Diagnostic Functions: Diagnostic capabilities are integrated into the IC to facilitate system monitoring and troubleshooting, which is essential for maintaining vehicle reliability.

Applications:

The L5950 is well-suited for a variety of automotive applications, including but not limited to:

  • Body control modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • Instrument clusters

Technical Specifications:

STMicroelectronics has engineered the L5950 to meet stringent automotive standards, ensuring it operates reliably in the harsh conditions typical of automotive environments. The IC's compact package and integrated functions minimize the need for external components, simplifying design and reducing overall system costs.

Quality and Reliability:

As with all STMicroelectronics products, the L5950 is manufactured to the highest quality standards. It is designed to withstand the rigorous thermal and operational challenges it may encounter in automotive applications. The commitment to quality ensures that the L5950 provides a dependable solution for power management in vehicles, contributing to the safety and comfort of drivers and passengers alike.

You May Also Be Interested in

Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.2044 $62.4528
28+ $4.2700 $119.5600
42+ $4.1372 $173.7624
58+ $4.0032 $232.1856
75+ $3.8704 $290.2800
100+ $3.4696 $346.9600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess