EN
  • EN
  • DE

TDA7708

Part No TDA7708
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RF RX AM/FM/RDS 108MHZ 64VFQFPN / Automotive, AEC-Q100 RF Receiver AM, FM, RDS, SW-LW 108MHz 64-VFQFPN (9x9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Receivers
Mfr STMicroelectronics
Series Automotive, AEC-Q100
Package Tube
Product Status Active
Frequency 108MHz
Modulation or Protocol AM, FM, RDS, SW-LW
Applications Automotive
Current - Receiving 350mA
Voltage - Supply 3.15V ~ 3.45V
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VFQFPN (9x9)
Base Product Number TDA7708
Standard Package 1,560 pcs
Moisture Sensitivity Level (MSL) 3 (168 Hours)
REACH Status REACH Unaffected
HTSUS 0000.00.0000
Win Source Part Number 936321-TDA7708
Ultra Librarian 3D Model Ultra Librarian TDA7708 CAD Model

Description

The TDA7708 from STMicroelectronics is a state-of-the-art car radio tuner that integrates multiple functions and technologies to provide an exceptional audio experience in automotive applications. It is specifically designed to address the challenges of the modern radio environment, ensuring high-quality audio reception and processing in various conditions.

Key Features

  • High Performance: The TDA7708 features advanced digital signal processing (DSP) to deliver superior radio signal reception and sound quality. It supports AM/FM/WB (Weather Band) frequencies, making it versatile for global radio standards.
  • Integrated RDS/RBDS Demodulator: With an integrated Radio Data System (RDS) and Radio Broadcast Data System (RBDS) demodulator, the tuner can provide additional information such as station identification and song details on the display.
  • Multipath Cancellation: The device includes technology to reduce multipath interference, which is common in urban environments, thus enhancing the listening experience.
  • Seamless Digital Tuning: The TDA7708 ensures smooth and quick tuning across radio stations, with minimal noise and interruptions.
  • Low Noise Figure: A low noise figure is crucial for clear audio, and the TDA7708 excels in this area, providing a crisp sound even in areas with weak signal strength.

Applications

The TDA7708 is ideal for a range of automotive entertainment systems, from basic car radios to high-end infotainment systems. Its robust design and advanced features make it suitable for cars, trucks, and other vehicles that require reliable and high-quality radio reception.

Technical Specifications

  • Supply voltage range: 3.3 V
  • AM/FM/WB tuner with support for digital IF processing
  • Integrated RDS/RBDS processor
  • Background scanning and station detection features
  • I²C bus-controlled user interface

With its blend of advanced features and robust performance, the TDA7708 car radio tuner from STMicroelectronics represents a leading choice for automotive manufacturers and aftermarket audio system providers looking to enhance the in-car audio experience.

You May Also Be Interested in

Microchip Technology
RF RCVR ISM 310MHZ-318MHZ 32VQFN
Lowest to $15.1270
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
Microchip Technology
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $10.6073
NXP / Nexperia
IC DGTL CHIP AUTO RADIO 100HTQFP
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.1698 $60.5094
7+ $16.5500 $115.8500
11+ $16.0326 $176.3586
15+ $15.5151 $232.7265
20+ $14.9988 $299.9760
26+ $13.4465 $349.6090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,530 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess