EN
  • EN
  • DE

MICRF230YQS-T5

Part No MICRF230YQS-T5
Manufacturer Microchip Technology
Catalog RF Receivers
Description RF RCVR ISM 433.92MHZ 16QSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Frequency 433.92MHz
Sensitivity -112dBm
Data Rate (Max) 20kbps
Modulation or Protocol ISM
Applications General Purpose
Current - Receiving 6mA
Antenna Connector On-Board, Trace
Voltage - Supply 3.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Case / Package 16-SSOP (0.154", 3.90mm Width)
Supplier Device Package 16-QSOP
Package Tape & Reel
Supply and Demand Status Shortage
Win Source Part Number 1510230-MICRF230YQS-T5
Ultra Librarian 3D Model Ultra Librarian MICRF230YQS-T5 CAD Model

Description

N

You May Also Be Interested in

Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $2.8443
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844
CML Microcircuits
RF RECEIVER 50-1218MHZ 40VQFN / - RF Receiver 50MHz ~ 1.218GHz -116dBm 19.2kbps PCB, Surface Mount 40-VQFN (6x6)
Need more? Email Us
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
Microchip Technology
RF RECEIVER AM/FM 10.7MHZ 44SSO
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess