EN
  • EN
  • DE

MCP1624-I/MC

Part No MCP1624-I/MC
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG PIC MICROCTRLR 1OUT 8DFN / - Converter, PIC® Microcontrollers Voltage Regulator IC 1 Output 8-DFN (2x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Manufacturer Microchip Technology
Packaging Tube
Applications Converter, PIC® Microcontrollers
Voltage - Input 0.8V ~ 5.5V
Number of Outputs 1
Voltage - Output 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-VFDFN Exposed Pad
Supplier Device Package 8-DFN (2x3)
Base Product Number MCP1624
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number MCP1624IMC
Standard Package 150
Win Source Part Number 1320709-MCP1624-I/MC
Ultra Librarian 3D Model Ultra Librarian MCP1624-I/MC CAD Model

Description

Microchip Technology's MCP1624-I/MC: A High-Efficiency, Compact Boost Converter

The MCP1624-I/MC is a highly efficient, compact, integrated DC-DC boost converter from the renowned manufacturer Microchip Technology. This versatile component is designed to step up low voltage sources to a higher voltage, making it ideal for battery-powered applications where extending battery life is crucial.

This boost converter operates from an input voltage as low as 0.35V and can supply an output voltage up to 5.5V, which is selectable via an external feedback resistor network. The MCP1624-I/MC is capable of delivering up to 100mA of output current at 3.3V in typical applications, providing ample power for small, energy-sensitive devices.

One of the key features of the MCP1624-I/MC is its low quiescent current, which is particularly important for battery-operated devices where power efficiency is a priority. The device also incorporates a 'True Output Disconnect' feature that isolates the output from the input when the device is disabled, preventing battery drain.

The MCP1624-I/MC supports a variety of battery technologies, including alkaline, NiCd, NiMH, and single-cell Li-Ion, making it a flexible choice for designers. Its small footprint allows for easy integration into space-constrained applications such as handheld devices, remote sensors, and portable medical equipment.

Additional features of the MCP1624-I/MC include under-voltage lockout (UVLO), automatic switching between PWM and PFM modes for improved efficiency at light loads, and thermal shutdown protection to safeguard the device under high-temperature conditions. The converter operates at a fixed frequency of 500 kHz, allowing for the use of small external components, thereby reducing the overall solution size and cost.

The MCP1624-I/MC is available in a SOT-23-6 package, providing a compact solution for power conversion challenges in modern electronics. With its high efficiency, low power consumption, and small form factor, the MCP1624-I/MC from Microchip Technology is an excellent choice for designers looking to maximize battery life while minimizing space and cost.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0541 $52.7050
120+ $0.8650 $103.8000
180+ $0.8379 $150.8220
250+ $0.8109 $202.7250
320+ $0.7839 $250.8480
430+ $0.7028 $302.2040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess