EN
  • EN
  • DE

L4943

Part No L4943
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC VREG MULTI CAR MULTIWATT15
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Applications Converter, Car Audio System
Voltage - Input 11 V to 18 V
Number of Outputs 3
Output Voltage 3 V to 11 V
Temperature Range - Operating -40°C to 85°C
Mounting Through Hole
Case / Package 15-Multiwatt
Win Source Part Number 070575-L4943
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name L4943
Introduction Date March 21, 2001
ECCN EAR99
Country of Origin China, India, Malaysia, Morocco, Philippines, Republic of Korea, Singapore
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian L4943 CAD Model

Description

The L4943 from STMicroelectronics is a versatile multi-function voltage regulator designed to cater to a wide range of applications, particularly in the automotive industry. This robust component is engineered to provide stable and reliable performance even under the challenging conditions typically encountered in automotive environments.

Key Features

  • Multiple Voltage Outputs: The L4943 offers several regulated voltage outputs, which can be used to power microcontrollers, sensors, and other sensitive electronic components that require stable voltage levels.
  • High Current Capability: It is capable of supplying significant current to various loads, making it suitable for applications that demand higher power.
  • Low Dropout Voltage: The device features a low dropout voltage, ensuring efficient operation with minimal power loss, which is critical for battery-operated systems.
  • Thermal Protection: The L4943 includes thermal shutdown protection, safeguarding the device and the system against overheating and potential damage.
  • Short-Circuit Protection: It also comes with built-in short-circuit protection, which provides additional safety for the regulator and the electronic system in case of a fault condition.

Applications

The L4943 is ideal for a variety of applications including:

  • Automotive control units
  • Power supply modules
  • Embedded systems
  • Industrial control systems

Technical Specifications

Parameter Value Input Voltage Range 5.5V to 40V Output Voltage Various, including 5V and other values Output Current Up to several amps, depending on configuration Operating Temperature Range -40°C to +125°C

Overall, the L4943 from STMicroelectronics is a reliable and flexible solution for power regulation needs, particularly in demanding automotive and industrial applications. Its combination of multiple outputs, high current capability, and protective features make it an excellent choice for designers looking for a robust power management solution.

You May Also Be Interested in

Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012
Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2848 $59.1264
43+ $2.6946 $115.8678
67+ $2.6115 $174.9705
92+ $2.5271 $232.4932
119+ $2.4428 $290.6932
159+ $2.1899 $348.1941
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,800 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess