EN
  • EN
  • DE

MAX8772GTL+T

Part No MAX8772GTL+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX877
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 215350-MAX8772GTL+T
Ultra Librarian 3D Model Ultra Librarian MAX8772GTL+T CAD Model

Description

Maxim Integrated's MAX8772GTL+T: High-Efficiency, Quad-Phase, Step-Down Controller

The MAX8772GTL+T from Maxim Integrated is a cutting-edge, quad-phase, synchronous step-down controller designed to deliver high-efficiency power management solutions for computing applications. This product is particularly well-suited for systems requiring low-voltage, high-current power supplies, such as CPUs, GPUs, and memory in desktops, servers, and high-performance computing platforms.

Featuring a wide input voltage range from 4.5V to 5.5V, the MAX8772GTL+T provides a versatile solution for systems with varying power requirements. Its multi-phase operation not only enhances performance by reducing the current per phase, thereby minimizing losses and improving efficiency, but it also reduces the size of the output inductors and capacitors, leading to a more compact and cost-effective power supply design.

The device employs an advanced control scheme that allows for fast transient response, ensuring stable operation even under rapidly changing load conditions. This is essential for maintaining the integrity of power delivery in high-performance computing systems where load currents can vary significantly and abruptly.

Additionally, the MAX8772GTL+T incorporates a range of features to enhance system reliability and protection. These include overvoltage protection, undervoltage protection, and thermal shutdown, which safeguard the system against a variety of fault conditions. The device also supports pre-biased startup, which prevents glitching when power is applied to an already partially-activated system.

With its high level of integration, the MAX8772GTL+T reduces external component count, simplifying the design process and accelerating time-to-market for system designers. Its compact, thermally-efficient TQFN package ensures that the device can be easily integrated into space-constrained applications without compromising performance.

In summary, the MAX8772GTL+T from Maxim Integrated represents a state-of-the-art solution for high-efficiency, multi-phase power delivery. Its robust feature set, combined with its ability to drive high-current loads with excellent dynamic performance, makes it an ideal choice for the most demanding computing applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9961 $71.9844
8+ $14.7667 $118.1336
13+ $14.3047 $185.9611
17+ $13.8438 $235.3446
22+ $13.3818 $294.3996
29+ $11.9981 $347.9449
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,770 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess