EN
  • EN
  • DE

MAX796CSE

Part No MAX796CSE
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description STEP-DOWN CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators
Mfr Maxim Integrated
Package Bulk
Product Status Obsolete
Applications Controller, CPU
Voltage - Input 4.5V ~ 30V
Number of Outputs 1
Voltage - Output 2.505V ~ 3.3V, 5V ~ 6 V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting Type Surface Mount
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Standard Package 1 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 214633-MAX796CSE
Ultra Librarian 3D Model Ultra Librarian MAX796CSE CAD Model

Description

Maxim Integrated Product MAX796CSE Overview

The MAX796CSE from Maxim Integrated is a high-performance, step-down switching regulator that delivers exceptional efficiency and precision. Designed to cater to a broad range of applications, this device is an ideal solution for systems requiring a reliable power source with a compact footprint.

Key Features

  • High Efficiency: The MAX796CSE boasts an efficiency rate that can reach up to 95%, making it an energy-saving choice for power-sensitive designs.
  • Adjustable Output Voltage: Users can set the output voltage from 1.25V to 5.5V to suit a variety of needs, ensuring versatility across multiple applications.
  • Load Regulation: Excellent load regulation maintains stable output even with fluctuating demands, ensuring consistent performance.
  • Thermal Protection: Integrated thermal protection safeguards the device against overheating, contributing to the reliability and longevity of the system.
  • Compact Size: The MAX796CSE comes in a small 16-pin narrow SO package, making it suitable for space-constrained applications without sacrificing power or efficiency.

Applications

The versatility of the MAX796CSE allows it to be used in various applications such as:

  • Portable Devices
  • Telecommunications Equipment
  • Battery-Powered Systems
  • Computer Peripherals

Technical Specifications

The MAX796CSE operates with an input voltage range of 5.5V to 20V, which accommodates a wide array of power sources. It can deliver a continuous output current of up to 1.5A, suitable for moderate to high power applications. The device also features a programmable switching frequency from 100kHz to 200kHz, allowing designers to optimize performance for their specific requirements.

Conclusion

Maxim Integrated's MAX796CSE is a robust and versatile step-down switching regulator that offers a compact solution without compromising on performance. Its high efficiency, adjustable output, and thermal protection make it a reliable choice for designers looking to optimize their power management systems.

You May Also Be Interested in

STMicroelectronics
IC REG CTRLR VR12 2OUT 56VFQFPN
Lowest to $3.8660
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Intersil
SWITCHING CONTROLLER
Need more? Email Us
STMicroelectronics
IC REG CONV CAR 6OUT 25FLEXIWATT
Lowest to $9.4133
Maxim Integrated
DUAL-PHASE, QUICKPWM CONTROLLERS
Lowest to $10.1866
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Need more? Email Us
STMicroelectronics
IC CONTROLLER SGL PHASE / * Voltage Regulator IC Output
Lowest to $4.0344
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Lowest to $4.9942
Maxim Integrated
IC SAS EXPANDER / * Voltage Regulator IC Output
Lowest to $2.9349

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess