EN
  • EN
  • DE

SCANSTA111SM

Part No SCANSTA111SM
Manufacturer Texas Instruments
Catalog Interface - Specialized
Description IC INTERFACE SPECIALIZED 49BGA / Testing Equipment Interface 49-NFBGA (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Specialized
Mfr Texas Instruments
Package Tray
Product Status Not For New Designs
Applications Testing Equipment
Interface IEEE 1149.1
Voltage - Supply 3V ~ 3.6V
Package / Case 49-LFBGA
Supplier Device Package 49-NFBGA (7x7)
Mounting Type Surface Mount
Base Product Number SCANSTA111
Standard Package 416 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664444-SCANSTA111SM
Ultra Librarian 3D Model Ultra Librarian SCANSTA111SM CAD Model

Description

The SCANSTA111SM is a sophisticated integrated circuit from Texas Instruments, designed to enhance the testability and serviceability of complex electronic systems. This device is an ideal solution for system designers looking to improve the maintenance and diagnostic capabilities of their systems through advanced boundary-scan (JTAG) technology.

Key Features

  • Multi-Voltage Operation: The SCANSTA111SM supports various voltage levels, making it versatile for different digital logic standards.
  • Enhanced Diagnostics: It provides extensive diagnostic capabilities, enabling easier fault detection and isolation, which is crucial for reducing downtime in critical applications.
  • Scalability: With its daisy-chaining capability, multiple devices can be connected in series, allowing for scalability in complex systems.
  • Reduced Wiring: The device minimizes the need for extensive wiring for test purposes, leading to simplified board layouts and reduced costs.

Applications

The SCANSTA111SM is suitable for a wide range of applications, particularly where system reliability and uptime are paramount. These include:

  • Telecommunications equipment
  • Server and data storage systems
  • Industrial control systems
  • Medical electronics
  • Aerospace and defense electronics

Technical Specifications

The SCANSTA111SM offers a robust set of technical specifications that ensure it meets the stringent requirements of modern electronic systems:

  • Support for IEEE 1149.1 (JTAG) boundary-scan standards
  • Ability to operate with supply voltages from 2.7V to 3.6V
  • High-speed JTAG clock support for efficient testing and programming
  • Low power consumption for energy-efficient operation
  • Compact surface-mount package for space-constrained applications

With its comprehensive feature set, the SCANSTA111SM from Texas Instruments is a powerful tool for enhancing the testability and serviceability of sophisticated electronic products, ensuring systems are both robust and easier to maintain.

You May Also Be Interested in

Renesas Electronics America
Switch Interfacing Interface 484-FCBGA (23x23)
Need more? Email Us
Maxim Integrated
Memory Card EEPROM 128B
Need more? Email Us
STMicroelectronics
Interface 44-PLDCC (16.5x16.5)
Need more? Email Us
Phoenix Contact
13 Position Terminal Block Pink Middle 31.4mm
Need more? Email Us
Molex, LLC
192 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Black Impact, Guide Right
Need more? Email Us
Harris Corporation
Controller Interface 28-PDIP
Need more? Email Us
Infineon Technologies
Interface PG-MQFP-44-2
Need more? Email Us
Analog Devices Inc.
Ethernet Interface 128-BGA (10x10)
Need more? Email Us
Phoenix Contact
2 Position Terminal Block Gray Plug Connection 6.2mm
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess