EN
  • EN
  • DE

MIC2954-02WS

Part No MIC2954-02WS
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO 5V 0.25A SOT223
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube/Rail
Status Active
Output Type Fixed
Number of Regulators 1
Maximum Input Voltage 30V
Nominal Output Voltage (Min/Fixed) 5V
Dropout Voltage-Max 0.6V @ 250mA
Output Current 250mA
Operating Supply Current 300μA to 12mA
Control Protection Features Load Dump, Over Current, Over Temperature, Reverse Polarity, UV POR
Temperature Range - Operating -40°C to 125°C
Regulator Topology Positive Fixed
Output Voltage 5V
Voltage - Dropout (Typical) 0.375V @ 250mA
Mounting SMD (SMT)
Case / Package SOT-223
Win Source Part Number 083876-MIC2954-02WS
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MIC2954-02WS CAD Model

Description

Product Overview: MIC2954-02WS from Microchip Technology

The MIC2954-02WS is a high-quality, adjustable and fixed voltage regulator designed and produced by Microchip Technology, a leading provider of microcontroller and analog semiconductors. This regulator is part of the MIC2950/2951 series, known for their high performance and reliability in a wide range of applications.

Key Features

  • Voltage Regulation: The MIC2954-02WS offers an adjustable output voltage range from 1.24V up to 29V, which allows for a high degree of flexibility in various circuit designs. Additionally, it provides fixed voltage options to cater to standard voltage requirements.
  • Current Capacity: It is capable of delivering up to 150mA of output current, making it suitable for low-power applications that require a stable power supply.
  • Low Dropout Voltage: The low dropout voltage feature ensures efficient operation, even when the input voltage is very close to the output voltage, thus preserving battery life in portable devices.
  • Thermal Overload Protection: The built-in thermal overload protection safeguards the device from damage caused by excessive power dissipation or high operating temperatures.
  • Short Circuit Protection: The MIC2954-02WS is equipped with short circuit protection, which prevents the regulator and the connected load from potential damage due to short circuits.

Applications

The versatility of the MIC2954-02WS makes it an ideal choice for a broad range of applications. It is commonly used in:

  • Battery-powered devices
  • Portable electronics
  • Reference voltage sources
  • Peripheral power supplies

Package and Quality

The MIC2954-02WS comes in a TO-92 package, which is widely used for transistors and regulators due to its small footprint and ease of mounting on printed circuit boards. Microchip Technology's commitment to quality ensures that each device meets high standards for performance and reliability, making the MIC2954-02WS a trusted component for designers and engineers in various industries.

To learn more about the MIC2954-02WS and how it can be integrated into your designs, visit the Microchip Technology website for detailed specifications and application notes.

You May Also Be Interested in

Texas Instruments
High-Accuracy, 1-A, Low-Dropout Regulator With Reverse Current Protection | IC REG LINEAR 2.5V 1A 6SON
Lowest to $2.6910
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
SII Semiconductor Corporation
IC REG LINEAR 4.5V 65MA SOT89-3
Need more? Email Us
Microchip Technology
IC REG LDO 3V 0.5A 8SOIC
Lowest to $1.8861
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Analog Devices Inc.
1 A, Low Dropout, CMOS Linear Regulator
Lowest to $3.3897
Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Infineon Technologies
IC REG LDO 5V 0.4A TO220-7
Lowest to $3.6071
Texas Instruments
IC REG LDO 2.5V 5A DDPAK
Lowest to $15.6463

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,091 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess