DS75454N Quad Peripheral Driver
The DS75454N is a powerful quad peripheral driver that is well-suited for high-power applications requiring multiple output channels controlled from digital logic circuits.
Applications
- Quad Relay Drivers
- Multi-LED Arrays
- Stepping Motor Controllers
- Industrial Automation Systems
Features and Benefits
- High Output Current Capability: Each channel can drive up to 250mA.
- Wide Supply Voltage Range: Supports voltages from 5V to 25V.
- Four Independent Drivers: Offers distinct control paths for complex systems.
- Logic Level Adaptability: Compatible with TTL and CMOS inputs.
Additional Information
Encased in a PDIP package, the DS75454N is ideal for through-hole PCB designs where ease of installation and serviceability are desired.