EN
  • EN
  • DE

DM74LS195AN

Part No DM74LS195AN
Manufacturer Texas Instruments
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 252384-DM74LS195AN
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DM74LS195AN CAD Model

Description

DM74LS195AN

The DM74LS195AN is a 4-bit parallel access shift register, known for its efficient data manipulation capabilities. Its flexibility in data handling makes it an invaluable tool in arithmetic systems and digital data processing.

  • Applications and Projects
    • Arithmetic logic units (ALUs)
    • Bit-pattern generation and detection
    • Data routing and sequencing
    • FIFO memory design
  • Features and Benefits
    • Parallel load and parallel input features
    • Enhanced shift operation for quick data processing
    • Gate noise and glitch elimination
    • Excellent choice for parallel processing tasks
  • Additional Details
    • Power Supply: 5V DC
    • Package Type: DIP-16
    • Operating Temperature Range: 0°C to 70°C

You May Also Be Interested in

NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Intel
Lowest to $10.8258
Skyworks Solutions Inc.
Need more? Email Us
Intel
Lowest to $1.5165
Shindengen
8V 1A / Rectifier Bridge Diode Single 800V 1A 4-Pin SOP-A T/R
Lowest to $0.1998
Shindengen
Diode 600V 1A Automotive 2-Pin Case 1F
Lowest to $0.3327
NEC
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess