EN
  • EN
  • DE

LM5064PMH

Part No LM5064PMH
Manufacturer Texas Instruments
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 827868-LM5064PMH
Ultra Librarian 3D Model Ultra Librarian LM5064PMH CAD Model

Description

Overview of Texas Instruments LM5064PMH

The Texas Instruments LM5064PMH is a highly sophisticated power management IC that provides advanced protection and monitoring for high-reliability systems. Designed to cater to a wide range of applications, this integrated circuit is a perfect fit for telecommunications, industrial, and enterprise systems where power supply integrity is critical.

Key Features

  • Integrated Hot Swap Controller: The LM5064PMH includes an integrated hot swap controller that enables safe insertion and removal of boards in live backplane systems. This feature prevents glitches and surges that could otherwise damage the components and the power supply.
  • Power Monitoring: With the ability to monitor voltage, current, and power, the LM5064PMH ensures that system parameters remain within acceptable ranges, enhancing system reliability and performance.
  • PMBus Compatible: The device is compatible with the PMBus communication protocol, which allows for real-time monitoring and control over the power supply through a serial interface. This digital interface enables system designers to optimize and fine-tune power management settings.
  • High-Voltage Capability: The LM5064PMH is capable of handling high voltage operations, making it suitable for systems that require robust power management solutions.
  • Advanced Diagnostics: It features comprehensive diagnostic capabilities, including fault logging and reporting, which facilitate quick identification and resolution of issues.

Applications

The versatility of the LM5064PMH allows it to be used in a variety of applications, such as:

  • Server and telecom power supplies
  • Industrial power systems
  • Redundant power architectures
  • High availability systems

Product Specifications

The LM5064PMH comes in a PowerPAD™ Multiwatt package, ensuring efficient thermal performance. Its operating temperature range is from -40°C to 125°C, catering to environments that experience extreme conditions. The device is designed for seamless integration with minimal external components, simplifying the design and reducing time to market for system developers.

With its array of protective features, real-time monitoring, and communication capabilities, the Texas Instruments LM5064PMH stands out as a robust solution for advanced power management requirements.

You May Also Be Interested in

Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Broadcom Limited
6 PORT 10/100 SWITCH (LEAD FRE
Lowest to $14.5523
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Keystone Electronics
PC TEST POINT LOOP
Lowest to $30.5902
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $44.1799
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $92.1846 $92.1846
2+ $89.2109 $178.4218
3+ $86.2372 $258.7116
4+ $77.3161 $309.2644
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess