EN
  • EN
  • DE

DESD32VS2SO-7

Part No DESD32VS2SO-7
Manufacturer Diodes Incorporated
Catalog TVS - Diodes
Description TVS DIODE 32VWM 50VC SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer Diodes Incorporated
Packaging Reel - TR
Status Active
Type Zener
Unidirectional Channels 2
Bidirectional Channels 1
STAND-OFF Voltage (Vwm) 32V (Max)
Minimum Breakdown Voltage 34V
Max Clamping Voltage 50V
Peak Pulse Current(Ippm) 4A (8/20μs)
Power Dissipation - Pd 200W
Applications Automotive
Capacitance @ Frequency 36pF @ 1MHz
Temperature Range - Operating -65°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23
Win Source Part Number 1032833-DESD32VS2SO-7
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian DESD32VS2SO-7 CAD Model

Description

DESD32VS2SO-7 from Diodes Incorporated

The DESD32VS2SO-7 is a cutting-edge ESD (Electrostatic Discharge) protection device from Diodes Incorporated, a leading manufacturer in the semiconductor market. This product is specifically designed to safeguard voltage-sensitive components which are susceptible to damage from ESD. It provides robust protection for electronic equipment, ensuring reliability and longevity of the device it serves.

Constructed with the state-of-the-art technology, the DESD32VS2SO-7 is a bi-directional TVS (Transient Voltage Suppressor) diode, which means it can clamp transient voltages and dissipate ESD strikes from both directions. It comes in a small-outline SOT-23 package, which is highly valued for its compact footprint on PCBs (Printed Circuit Boards), making it an excellent choice for space-constrained applications.

The device features low clamping voltage and low capacitance, making it suitable for protecting high-speed data lines without significant signal degradation. Its low leakage current ensures minimal power loss, which is crucial for battery-operated devices where power efficiency is a primary concern.

With its operating junction temperature range from -55°C to +150°C, the DESD32VS2SO-7 is designed to perform reliably under extreme environmental conditions. This makes it an ideal choice for industrial, automotive, and consumer electronics that require high-level protection against ESD events.

Key specifications of the DESD32VS2SO-7 include:

  • Bi-directional ESD protection
  • Low clamping voltage
  • Low leakage current
  • Low capacitance
  • IEC 61000-4-2 (ESD) compliant
  • SOT-23 package for compact PCB layout
  • Extended operating temperature range

Whether it's for use in USB interfaces, computer peripherals, mobile phones, or other sensitive high-speed data applications, the DESD32VS2SO-7 from Diodes Incorporated offers robust protection against ESD events, ensuring that your electronics are shielded from sudden electrical surges that could otherwise lead to costly damage or operational failure.

With its combination of performance, efficiency, and compact size, the DESD32VS2SO-7 is a prudent choice for designers and engineers looking to enhance the durability and reliability of their electronic products.

You May Also Be Interested in

Texas Instruments
AUTOMOTIVE, DUAL, 2.5PF 24-V 25-
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Comchip Technology
TVS DIODE 24VWM 38.9VC R6
Need more? Email Us
Nexperia USA Inc.
TVS DIODE 1.2VWM DSN0603-2
Lowest to $0.0612
Wurth Electronics Inc
TVS DIODE UNIDIR 5V SOT23-6
Lowest to $0.5821
Nexperia USA Inc.
TVS DIODE 24VWM TO236AB
Lowest to $0.8732
Nexperia USA Inc.
PESD36VS2UT-Q/SOT23/TO-236AB
Lowest to $0.8732
Micro Commercial Co
ESD,5V,SOD-523
Lowest to $0.9896
Semtech Corporation
TVS DIODE 30VWM 5-DFN
Lowest to $0.8441

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2498 $51.2090
490+ $0.2050 $100.4500
760+ $0.1986 $150.9360
1,045+ $0.1922 $200.8490
1,350+ $0.1858 $250.8300
1,805+ $0.1665 $300.5325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,584 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess