Products specifications Report Issue?

Manufacturer NEC
Win Source Part Number 249690-D1590
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian D1590 CAD Model

Description

Overview

The D1590 component is distinguished by its capability to handle high current loads with minimal heat generation, making it a powerhouse for any power-intensive applications.

Features and Benefits

  • High Current Capacity: Manages large loads effortlessly.
  • Low Heat Emission: Reduces overheating issues in compact systems.
  • Durable Construction: Designed for longevity and reliability.

Applications

  • Battery Management Systems
  • High-Performance Computing
  • Data Centers
  • Electric Grid Distribution

The D1590 is an essential component for ensuring power reliability and efficiency in demanding applications.

You May Also Be Interested in

DSP
Need more? Email Us
ECAD model for DE56CP127AE4BLC
Shindengen
Schottky Rectifiers (SBD) (30V 10A)
Lowest to $0.4902
ECAD model for DE10SC3L
DSP
Need more? Email Us
ECAD model for DE56CP118NE3ALC
SOSHIN
Need more? Email Us
ECAD model for DBF81F104-CSR-T
Murata Electronics North America
Need more? Email Us
ECAD model for DCF2R0923G02
Sanken
Need more? Email Us
ECAD model for DDSPB-G56S-G
Diodes Incorporated
Need more? Email Us
ECAD model for DBP12TLC-7
Sanken
Need more? Email Us
ECAD model for DDSFPB-64-P
STMicroelectronics
Need more? Email Us
ECAD model for DDX-4100A13TR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention