The TDA7409D is a high-performance signal processor specifically designed for car radio applications by STMicroelectronics, a leader in the semiconductor industry. This advanced audio processor incorporates a multitude of features that make it an ideal choice for modern automotive entertainment systems, offering both flexibility and superior sound quality.
Key Features
- 3-band Parametric Equalizer: Allows for precise sound customization, enabling users to adjust the frequency, Q-factor, and gain for each band.
- Input Multiplexer: Features three stereo inputs and one mono input, providing flexibility to connect multiple audio sources.
- Speaker Control: Integrated speaker control with independent gain adjustment for each channel ensures optimal audio output for different speaker setups.
- SoftStep Volume: The soft step volume control minimizes the audio level change clicks, providing a smooth listening experience.
- High Performance: With a signal-to-noise ratio of 110 dB and very low distortion, the TDA7409D delivers crystal-clear audio.
Applications
The TDA7409D is primarily used in car radio systems but can also be adapted for use in other audio processing applications where high-quality sound and advanced control are required.
Technical Specifications
Parameter
Value
Supply Voltage
8 V to 10.5 V
Operating Temperature
-40°C to 85°C
Package
SO-28
Audio Inputs
3 Stereo + 1 Mono
Quality and Reliability
STMicroelectronics ensures that the TDA7409D meets the highest quality and reliability standards, making it suitable for the demanding automotive environment. The device is designed to withstand the temperature variations and vibrations typical of in-car use.