EN
  • EN
  • DE

LPC2119FBD64

Part No LPC2119FBD64
Manufacturer NXP / Nexperia
Description Single-chip 16/32-bit microcontrollers; 128/256 kB ISP/IAP Flash with 10-bit ADC and CAN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1204127-LPC2119FBD64
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LPC2119FBD64 CAD Model

Description

NXP LPC2119FBD64 Microcontroller

The LPC2119FBD64 is a robust microcontroller unit (MCU) from NXP Semiconductors, renowned for its high performance and versatility in a wide range of embedded applications. This MCU is part of the LPC2100 series, which is designed to operate with a high level of efficiency and reliability.

Key Features:

  • Core: The heart of the LPC2119FBD64 is a 16/32-bit ARM7TDMI-S CPU, which provides a perfect balance between power consumption and processing capabilities, making it suitable for low-power, high-performance applications.
  • Memory: Equipped with 128 KB of on-chip Flash memory and 16 KB of RAM, this microcontroller can handle complex tasks and algorithms. The Flash memory also allows for In-System Programming (ISP) and In-Application Programming (IAP) for a flexible and dynamic use of memory.
  • Communication Interfaces: The MCU includes multiple serial communication interfaces such as two UARTs, two I2C-bus interfaces, and two SPI/SSP interfaces, enabling it to connect with a variety of peripherals and other MCUs.
  • Timers: It features multiple 32-bit timers, two 16-bit timers, a Real-Time Clock, and a Watchdog Timer, providing precise timing solutions for any timing-critical applications.
  • I/O Ports: With up to 45 5V tolerant fast general purpose I/O pins, the LPC2119FBD64 offers extensive interface options.
  • Packaging: The device comes in a compact 64-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The LPC2119FBD64 is suited for a range of applications, from industrial control systems to medical devices. Its ability to handle complex algorithms and multiple communication protocols makes it an excellent choice for automation systems, robotics, and other sophisticated control applications.

Reliability and Support:

NXP provides comprehensive technical support for the LPC2119FBD64, including detailed datasheets, application notes, and a developer community. This ensures that engineers can maximize the potential of the MCU and bring their products to market with confidence.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.8996 $55.5984
9+ $11.4048 $102.6432
14+ $11.0484 $154.6776
19+ $10.6920 $203.1480
25+ $10.3356 $258.3900
33+ $9.2664 $305.7912
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,200 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess