Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300075-LNBP14A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP14A CAD Model

Description

The LNBP14A is a highly integrated monolithic device designed by STMicroelectronics, tailored for supplying and controlling the Low Noise Block (LNB) in satellite TV reception systems. It is a member of the LNB power and control IC family that simplifies the design of satellite dish LNBs.

Key Features

  • Supply Voltage Range: The LNBP14A operates on a wide range of supply voltages, from 8V to 15V, making it suitable for various applications and ensuring reliability across different power conditions.
  • High Efficiency: With an integrated step-up converter and a minimal number of external components, the LNBP14A provides an efficient power solution, reducing heat dissipation and improving overall system performance.
  • Built-in DiSEqC Interface: The device comes with a built-in DiSEqC 2.x interface, allowing for bidirectional communication between the satellite receiver and the LNB, enabling users to control advanced satellite dish features.
  • Overcurrent and Overtemperature Protection: Safety features include overcurrent protection and thermal shutdown, which help to prevent damage to the LNB under fault conditions.
  • Low Power Standby Mode: The LNBP14A supports a low power standby mode, which significantly reduces power consumption when the satellite receiver is not in use.
  • Tone Oscillator & Pre-Amplifier: The integrated 22 kHz tone oscillator and pre-amplifier for DiSEqC encoding facilitate the control of satellite dish polarization and band switching.

Applications

The LNBP14A is primarily used in satellite TV systems, where it provides the necessary voltages and signals to the LNB, which is the front-end device that amplifies and downconverts the high-frequency satellite signals. It's suitable for single satellite receiver setups as well as multi-user satellite systems.

Design Advantages

Designers and engineers favor the LNBP14A for its integration, which reduces the bill of materials and simplifies the circuitry. The built-in features and protections streamline the design process, allowing for more compact and reliable satellite LNB solutions. Its compliance with international standards ensures compatibility with a wide range of satellite equipment and systems.

You May Also Be Interested in

STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $3.0280
ECAD model for LNBP12SP-TR
STMicroelectronics
IC CONTROL/LNB SUPP DL 36PWRSOIC
Lowest to $2.8629
ECAD model for LNBH221PD-TR
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
Lowest to $0.8172
ECAD model for LP2994MX
Renesas Electronics America
Two-Phase Buck PWM Controller with Integrated MOSFET Drivers for VRM9, VRM10, and AMD Hammer Applications | IC REG CTRLR INTEL 1OUT 32QFN
Lowest to $0.7244
ECAD model for ISL6568CRZ-T
Maxim Integrated
600mA/650mA PWM Step-Down Converters in 2mm x 2mm WLP for WCDMA PA Power | IC REG CONV WCDMA 1OUT 16WLP
Need more? Email Us
ECAD model for MAX8805WEWEEE+T
STMicroelectronics
IC VREG LNBP SUPP/CTRL PWRSO-20
Lowest to $1.8278
ECAD model for LNBP20PD-TR
Texas Instruments
IC CONV DDR DDR2 DDR3 8SOPWRPAD
Lowest to $0.4788
ECAD model for LP2998MR/NOPB
STMicroelectronics
Need more? Email Us
ECAD model for LNBP15A
STMicroelectronics
IC LNB SUPPLY & CONTROL SPAK-7
Lowest to $6.7947
ECAD model for LNBP8K7-R

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention