Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Regulators - Special Purpose
Manufacturer STMicroelectronics
Win Source Part Number 300076-LNBP15A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LNBP15A CAD Model

Description

Introducing the LNBP15A from STMicroelectronics

The LNBP15A is a highly integrated solution from STMicroelectronics designed for driving the LNB (Low Noise Block) in advanced satellite TV reception systems. This monolithic voltage regulator and interface IC is tailored to provide a reliable and efficient power supply and control solution for satellite set-top box applications and satellite dish installations.

Key Features

  • Flexible Supply Voltage: The LNBP15A is capable of operating over a wide supply voltage range, making it suitable for various user applications and system requirements.
  • High-Efficiency Design: With its built-in step-up and linear regulator, the device ensures high-efficiency power conversion, which is vital for minimizing heat dissipation and improving system reliability.
  • DiSEqC 2.x Compliant: It fully supports DiSEqC 2.x communication protocol, enabling bidirectional communication between the satellite receiver and the dish LNB, which is essential for advanced satellite TV functions.
  • Over-Temperature Protection: The LNBP15A includes an over-temperature protection feature that safeguards the IC and the system from damage due to excessive heat.
  • Low Power Standby Mode: The device offers a low power standby mode to reduce power consumption when the system is not in active use, contributing to energy savings and eco-friendly operation.

Applications

The LNBP15A is ideal for a wide array of satellite TV system applications, including:

  • Satellite set-top boxes
  • Direct broadcast satellite receivers
  • Personal video recorders (PVRs)
  • Home gateways for satellite TV

Technical Specifications

The LNBP15A is engineered with precision, offering robust technical specifications that ensure optimal performance:

  • Output current capability of up to 150mA
  • Vertical and horizontal polarization switching via 13V and 18V outputs
  • Integrated tone oscillator for 22kHz DiSEqC tone generation
  • I²C interface for enhanced control options

With the LNBP15A, STMicroelectronics continues its commitment to delivering high-quality, innovative components for the satellite TV industry, ensuring that manufacturers can equip their products with the best in class power and control solutions.

You May Also Be Interested in

Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.2979
ECAD model for LT1580IQ#TRPBF
Texas Instruments
DDR Termination Regulator 2.2V to 5.5V 8-Pin SOIC T/R / IC CONV DDR DDR2 DDR3 8-SOIC
Lowest to $1.5847
ECAD model for LP2998MAX/NOPB
STMicroelectronics
Need more? Email Us
ECAD model for LNBP15A
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK
Lowest to $47.8920
ECAD model for LT1580IQ#PBF
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $3.0280
ECAD model for LNBP12SP-TR
STMicroelectronics
IC LNB CTRL STEP-UP I2C 24VFQFPN
Lowest to $5.2156
ECAD model for LNBH25PQR
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK / LDO Regulator Pos 1.25V to 4.65V 7A 6-Pin(5+Tab) DDPAK T/R
Lowest to $6.5028
ECAD model for LT1580CQ#TRPBF
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $1.6001
ECAD model for LNBP15SP
STMicroelectronics
IC VREG LNBP SUPP/CTRL PWRSO-20
Lowest to $1.8278
ECAD model for LNBP20PD-TR

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.8637
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention