EN
  • EN
  • DE

LT1580CQ#TRPBF

Part No LT1580CQ#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC LDO REGULATOR 7A ADJ 5DDPAK / LDO Regulator Pos 1.25V to 4.65V 7A 6-Pin(5+Tab) DDPAK T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Applications Converter, Intel Pentium
Voltage - Input 1.79 V to 6 V
Number of Outputs 1
Output Voltage 1.25 V to 4.65 V
Temperature Range - Operating 0°C to 125°C
Mounting SMD (SMT)
Case / Package 5-DDPAK
Win Source Part Number 117633-LT1580CQ#TRPBF
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name LT1580
Introduction Date May 19, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1580CQ#TRPBF CAD Model

Description

Overview of the LT1580CQ#TRPBF

The LT1580CQ#TRPBF is a high-performance, low dropout (LDO) linear regulator manufactured by Linear Technology, which is now part of Analog Devices. This robust voltage regulator is designed to deliver a continuous output current of up to 7A with a very low dropout voltage, making it an excellent choice for applications requiring a high current supply with minimal power loss.

Key Features

  • High Output Current: Capable of delivering up to 7A of continuous output current, the LT1580CQ#TRPBF is suitable for powering demanding circuits.
  • Low Dropout Voltage: The device features a low dropout voltage, which enhances efficiency by minimizing the voltage difference between the input and output.
  • Adjustable Output: Users can set the output voltage from 1.25V to 20V with an external resistor divider, providing flexibility for various applications.
  • Fast Transient Response: The regulator responds quickly to changes in load, ensuring stable performance under dynamic conditions.
  • Stability with Low ESR Capacitors: The LT1580CQ#TRPBF remains stable with low equivalent series resistance (ESR) capacitors, which is advantageous for improving noise performance and reliability.

Applications

The robust nature and versatility of the LT1580CQ#TRPBF make it ideal for a wide range of applications, including:

  • High current power supplies
  • Post-regulation for switching supplies
  • Microprocessor supply
  • Low voltage logic supply
  • Battery-powered devices

Quality and Reliability

Encased in a TO-263 package, the LT1580CQ#TRPBF is designed to meet the stringent quality and reliability standards expected from Linear Technology products. It features built-in protection mechanisms such as overcurrent protection and thermal shutdown to safeguard the device and the system it powers against adverse conditions.

Conclusion

Whether you're designing a sophisticated computing system or a simple battery-operated device, the LT1580CQ#TRPBF offers a reliable and efficient power management solution. Its ability to provide high current with low dropout and fast transient response ensures that your designs maintain consistent performance and power efficiency.

You May Also Be Interested in

Infineon Technologies
IC CONTROLLER DIGITAL QFN / * Voltage Regulator IC Output
Lowest to $3.8475
Rohm Semiconductor
IC REG LINEAR DDR SDRAM 20HTSSOP
Lowest to $3.5007
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Need more? Email Us
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614
Maxim Integrated
FLASH MEMORY PROGRAMMING SUPPLY
Lowest to $5.8122
Maxim Integrated
IC INTEGRATED CIRCUIT / * Voltage Regulator IC Output
Need more? Email Us
Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8061 $52.2549
21+ $4.7640 $100.0440
33+ $4.6151 $152.2983
45+ $4.4662 $200.9790
58+ $4.3173 $250.4034
78+ $3.8707 $301.9146
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 724 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess