Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite Receivers
Voltage - Input 15 V to 25 V
Number of Outputs 1
Output Voltage 13V, 18V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package 10-PowerSO
Win Source Part Number 119806-LNBP12SP-TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LNBP12SP-TR CAD Model

Description

LNBP12SP-TR - STMicroelectronics

The LNBP12SP-TR is a sophisticated, monolithic integrated circuit made by STMicroelectronics, designed specifically for driving the supply and control of the LNB (Low Noise Block) downconverter in satellite receiver systems. This device is part of ST's LNB power and control ICs portfolio, and it offers a compact, high-efficiency solution for satellite TV receivers and set-top boxes.

Key Features

  • Integrated Step-Up Converter: The LNBP12SP-TR comes with a built-in step-up (boost) DC-DC converter, which is capable of providing a stable output voltage to the LNB, regardless of the fluctuations in the input supply voltage.
  • DiSEqC 2.x Compliant: It supports DiSEqC 2.x communication protocol, enabling bi-directional communication between the satellite receiver and the LNB, which is essential for controlling multi-satellite systems.
  • Low Power Consumption: Designed with power efficiency in mind, the LNBP12SP-TR minimizes power consumption, making it suitable for energy-sensitive applications.
  • Overcurrent and Overtemperature Protection: The device features built-in protection circuits that safeguard the IC from potential damage due to overcurrent conditions or excessive temperature rise.
  • Tone Oscillator & Pre-Amplifier: An integrated 22 kHz tone oscillator with a pre-amplifier ensures reliable signaling to switch satellite bands or polarizations.

Applications

The LNBP12SP-TR is primarily used in satellite receiver systems to provide the necessary voltages and signals to the LNB. Its compact size and high integration level make it particularly suitable for set-top boxes, satellite TV receivers, and personal video recorder (PVR) systems.

Package and Availability

STMicroelectronics offers the LNBP12SP-TR in a PowerSSO-24 package, which is designed for surface-mount technology (SMT) and is suitable for automated manufacturing processes. The device's part number ending with "-TR" indicates that it is provided in tape and reel packaging, which facilitates efficient handling and placement during the assembly of electronic equipment.

For designers and engineers looking for a reliable and efficient solution to power LNBs in satellite communication systems, the LNBP12SP-TR from STMicroelectronics presents a compelling option with its robust feature set and proven performance.

You May Also Be Interested in

STMicroelectronics
IC LNB SUPPLY/CTRL STEPUP QFN32
Lowest to $2.1818
ECAD model for LNBH23LQTR
Texas Instruments
IC REGULATOR DDR TERM 8-SOIC
Lowest to $0.8172
ECAD model for LP2994MX
STMicroelectronics
IC LNB CTRL STEP-UP I2C 24VFQFPN
Lowest to $5.2156
ECAD model for LNBH25PQR
Maxim Integrated
600mA/650mA PWM Step-Down Converters in 2mm x 2mm WLP for WCDMA PA Power | IC REG CONV WCDMA 1OUT 16WLP
Need more? Email Us
ECAD model for MAX8805WEWEEE+T
STMicroelectronics
Controller 8V to 15V 36-Pin PowerSSO EP T/R / IC LNB SUPPLY/CTRL DUAL PWRSSO36
Lowest to $1.2057
ECAD model for LNBH24PPR
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Lowest to $1.6001
ECAD model for LNBP15SP
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Need more? Email Us
ECAD model for LNBP10SP-TR
STMicroelectronics
Need more? Email Us
ECAD model for LNBP15A
Renesas Electronics America
Multiphase PWM Regulator for IMVP-6.5 Mobile CPUs and GPUs | IC REG CTRL IMVP-6.5 1OUT 40TQFN
Lowest to $1.3181
ECAD model for ISL62883HRTZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $3.0280 $66.6160
53+ $2.4846 $131.6838
81+ $2.4070 $194.9670
112+ $2.3294 $260.8928
144+ $2.2516 $324.2304
193+ $2.0188 $389.6284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,910 pieces
MOQ: 22 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention