EN
  • EN
  • DE

MAX8805WEWEEE+T

Part No MAX8805WEWEEE+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description 600mA/650mA PWM Step-Down Converters in 2mm x 2mm WLP for WCDMA PA Power | IC REG CONV WCDMA 1OUT 16WLP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Tape and Reel
Status Obsolete
Applications Converter, WCDMA PA Power
Parts Input Voltage (V) 2.7V ~ 5.5V
Voltage - Output 0.4V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-UFBGA, WLCSP
Supplier Device Package 16-WLP (2x2)
Family Part Number MAX8805
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Win Source Part Number 1215216-MAX8805WEWEEE+T
Manufacturer Homepage www.maxim-ic.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX8805WEWEEE+T CAD Model

Description

Maxim Integrated Product Overview: MAX8805WEWEEE+T

The MAX8805WEWEEE+T is a high-performance, feature-rich power management integrated circuit (PMIC) designed by Maxim Integrated, a renowned leader in the development of innovative analog and mixed-signal products. This particular device is tailored for portable applications and is especially well-suited for powering single-cell, lithium-ion (Li+) batteries in handheld devices such as smartphones, tablets, and other consumer electronics.

The MAX8805WEWEEE+T is designed to be extremely efficient, which helps extend battery life and reduce heat generation. It accomplishes this by incorporating a highly efficient, synchronous, step-down converter with a wide input voltage range, making it versatile for various applications. The device also features an integrated current-sense amplifier and dual-mode charge pump, enhancing its functionality and making it a comprehensive power solution.

One of the key advantages of the MAX8805WEWEEE+T is its ability to provide a seamless user experience through its automatic transition between step-down and linear-regulator modes. This transition ensures a constant output voltage even when the input voltage approaches the output voltage, maintaining stable operation for the connected device.

Moreover, the PMIC is equipped with a range of protective features, including overvoltage protection, thermal shutdown, and current limiting, which safeguard the device and the battery from potential damage. These features are crucial for maintaining the longevity and reliability of the product, as well as the safety of the end-users.

The compact nature of the MAX8805WEWEEE+T, available in a small, lead-free package, makes it an excellent choice for space-constrained applications. It is designed for easy integration into system designs, minimizing the need for additional external components and simplifying the overall design process.

In conclusion, the MAX8805WEWEEE+T from Maxim Integrated is a powerful and efficient solution for power management in portable devices. Its combination of high efficiency, advanced features, and protective measures makes it an ideal choice for designers looking to enhance the performance and safety of their battery-powered applications.

You May Also Be Interested in

Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Maxim Integrated
IC REG LINEAR WCDMA 600MA BUCK
Lowest to $0.6373
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $3.1012

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess