EN
  • EN
  • DE

LT1790AIS6-2.5#PBF

Part No LT1790AIS6-2.5#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description 8-ppm/°C drift, low-power, dual-output Vref & Vref/2 voltage reference 5-SOT-23-THIN -40 to 125
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
Maximum Operating Temperature 85 °C
Max Output Voltage 2.5 V
Min Operating Temperature -40 °C
Mount Surface Mount
Nominal Supply Current 60 µA
Number of Pins 6
Output Voltage 2.5 V
REACH SVHC No SVHC
Reference Voltage 2.5 V
RoHS Compliant
Temperature Coefficient 5 ppm/°C
Tolerance 0.175 %
Win Source Part Number 1031152-LT1790AIS6-2.5#PBF
Categories PMIC - Voltage Reference
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT1790AIS6-2.5#PBF CAD Model

Description

The LT1790AIS6-2.5#PBF is a high-performance, low-power, precision voltage reference from Linear Technology. This device is part of a family of low dropout micropower series references that provide a fixed 2.5V output from an input voltage range of 2.7V to 20V with a typical supply current of only 5μA. This makes it an ideal choice for battery-powered applications where power efficiency is critical.

With an initial accuracy of ±0.1% and a guaranteed temperature coefficient of only 10ppm/°C maximum between −40°C to 85°C, this voltage reference maintains a high level of precision over a wide range of environmental conditions. Such accuracy and stability are due to the use of patented temperature drift curvature correction and a unique reference architecture.

The LT1790AIS6-2.5#PBF comes in a compact SOT-23 package, which is highly suitable for space-constrained applications. Additionally, the device is characterized for operation from −40°C to 125°C, ensuring reliable performance in extreme temperatures. It is also RoHS compliant, adhering to current environmental standards for electronic components.

This voltage reference is protected by reverse battery protection, which safeguards the device against incorrect power supply connection. Furthermore, it is immune to turn-on transients, making it robust in the face of unpredictable power-up scenarios. The LT1790AIS6-2.5#PBF also features a shutdown pin for further power savings, allowing the reference to be switched off when not in use.

The LT1790AIS6-2.5#PBF is perfect for precision data conversion systems in portable instrumentation, automotive electronics, and industrial control systems, where stable and accurate reference voltages are crucial for performance. Its combination of features ensures that it can meet the stringent requirements of the most demanding applications.

Overall, the LT1790AIS6-2.5#PBF stands out as a reliable, precise, and power-efficient solution for designers looking to enhance the accuracy and stability of their systems.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
VREG SHUNT REFERENCE SOT23 T&R 3
Lowest to $0.3841
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $11.4705
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 2.5V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.9851 $55.8808
18+ $5.7313 $103.1634
28+ $5.5522 $155.4616
38+ $5.3731 $204.1778
49+ $5.1940 $254.5060
65+ $4.6567 $302.6855
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess