EN
  • EN
  • DE

MCP1700T-3502E/MB

Part No MCP1700T-3502E/MB
Manufacturer Microchip Technology
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 3.5V 250MA SOT89-3  /  Linear Voltage Regulator IC Positive Fixed 1 Output 250mA SOT-89-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Mfr Microchip Technology
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 6V
Voltage - Output (Min/Fixed) 3.5V
Voltage Dropout (Max) 0.35V @ 250mA
Current - Output 250mA
Current - Quiescent (Iq) 4 µA
PSRR 44dB (100Hz)
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting SMD (SMT)
Package / Case TO-243AA
Supplier Device Package SOT-89-3
Base Product Number MCP1700
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names MCP1700T-3502E/MBCT,MCP1700T-3502E/MBTR,MCP1700T-3502E/MBDKR,MCP1700T-3502E/MB-ND
Standard Package 1,000
Win Source Part Number 995557-MCP1700T-3502E/MB
Ultra Librarian 3D Model Ultra Librarian MCP1700T-3502E/MB CAD Model

Description

The MCP1700T-3502E/MB is a highly efficient, low dropout (LDO) voltage regulator from the renowned manufacturer Microchip Technology. Designed to maintain stability and performance, this LDO regulator offers a fixed output voltage of 3.5V, making it an ideal solution for battery-operated devices and low-power applications.

Key Features:

  • Low Dropout Voltage: The device boasts an impressive low dropout voltage, ensuring efficient operation even when the supply voltage is very close to the output voltage, which is particularly useful for battery-powered applications.
  • High Output Voltage Accuracy: With an output voltage accuracy of ±0.4%, this regulator ensures precise voltage regulation, critical for sensitive electronic components and systems.
  • Low Quiescent Current: Its low quiescent current of 1.6 µA (typical) during operation makes it an excellent choice for portable applications where extending battery life is a priority.
  • Thermal Protection: The MCP1700T-3502E/MB is equipped with thermal protection features, safeguarding the device and connected components from damage due to overheating.
  • Stable with Ceramic Output Capacitors: The regulator is stable with ceramic output capacitors, offering a stable performance over a range of conditions and simplifying the design for engineers.

Applications:

This Microchip LDO is versatile and can be used in various applications, including:

  • Battery-powered devices
  • Portable electronics
  • Microcontroller power supplies
  • Wireless communication devices
  • Analog and digital sensor systems

Package and Availability:

The MCP1700T-3502E/MB comes in a SOT-23-3 package, which is suitable for space-constrained applications. It is available for purchase through Microchip Technology's official distributors and is supported by Microchip's comprehensive technical resources, ensuring ease of integration into your designs.

With its blend of performance, efficiency, and reliability, the MCP1700T-3502E/MB is an excellent choice for designers looking to optimize their power management solutions.

You May Also Be Interested in

Rohm Semiconductor
IC REG LIN 3.3V 500MA TO263-3F / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA TO-263-3F
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.4V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.3V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.8V/3V 8XDFN / Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-XDFN (1.6x1.2)
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 1.82V 600MA TSOT23-5 / Buck Switching Regulator IC Positive Fixed 1.82V 1 Output 600mA SOT-23-5 Thin, TSOT-23-5
Lowest to $1.2222
Microchip Technology
IC REG LIN POS PROG 150MA 10MSOP / Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
Microchip Technology
IC V REG CONTROLLER 3V SOT23A-5 / Linear Voltage Regulator IC Output 1A SOT-23-5
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess