EN
  • EN
  • DE

MAX38640AELT+T

Part No MAX38640AELT+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description TINY 300NA NANOPOWER BUCK CONVER / Buck Switching Regulator IC Positive Adjustable 0.7V 1 Output 175mA 6-WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Series nanoPower
Package Tape & Reel
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Voltage - Input (Min) 1.8V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 0.7V
Voltage - Output (Max) 3.3V
Current - Output 175mA
Frequency - Switching -
Synchronous Rectifier No
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 6-WDFN
Supplier Device Package 6-µDFN (2x2)
Base Product Number MAX38640
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,500 pcs
Win Source Part Number 1382769-MAX38640AELT+T
Ultra Librarian 3D Model Ultra Librarian MAX38640AELT+T CAD Model

Description

Maxim Integrated MAX38640AELT+T NanoPower Buck Converter

The MAX38640AELT+T is a highly efficient, NanoPower buck converter from Maxim Integrated, designed to extend the battery life of portable and wearable devices. This advanced power management integrated circuit (PMIC) is specifically engineered to meet the low power requirements of applications such as medical devices, fitness trackers, smart watches, and wireless sensors.

Key Features

  • Ultra-Low Quiescent Current: With a quiescent current of just 330nA, the MAX38640AELT+T ensures minimal power consumption during idle states, significantly prolonging battery life.
  • High Efficiency: The device operates with up to 96% peak efficiency, which is crucial for maintaining long-term battery operation in energy-critical applications.
  • Wide Input Voltage Range: The converter supports an input voltage range of 1.8V to 5.5V, making it versatile for various battery chemistries and configurations.
  • Adjustable Output Voltage: Output voltage is adjustable from 0.7V up to the input voltage, providing flexibility to power a broad range of low-voltage components.
  • Small Footprint: The MAX38640AELT+T comes in a tiny, 6-pin WLP package (1.27mm x 0.87mm x 0.6mm), which is ideal for space-constrained designs.

Applications

Due to its low power consumption and compact size, the MAX38640AELT+T is an excellent choice for a variety of applications, including:

  • Wearable Electronics
  • Portable Medical Devices
  • Energy Harvesting Systems
  • Internet of Things (IoT) Devices
  • Smart Sensors and Meters

Design Support

Maxim Integrated offers comprehensive design support for the MAX38640AELT+T, including evaluation kits, detailed datasheets, application notes, and design simulation models. These resources help designers quickly integrate the buck converter into their projects, reduce development time, and accelerate the product-to-market timeline.

In summary, the MAX38640AELT+T from Maxim Integrated is a state-of-the-art solution for powering the next generation of low-power, battery-operated devices. Its ultra-low quiescent current, high efficiency, and small package size make it a crucial component in the design of energy-efficient electronics.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.5542
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Monolithic Power Systems Inc.
IC REG BUCK ADJ 6A 14QFN
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.0815 $50.8150
24+ $4.1695 $100.0680
38+ $4.0392 $153.4896
52+ $3.9089 $203.2628
67+ $3.7786 $253.1662
89+ $3.3877 $301.5053
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess