EN
  • EN
  • DE

RTL8111F

Part No RTL8111F
Manufacturer Realtek
Catalog Evaluation Boards - Expansion Boards
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Realtek
Win Source Part Number 302391-RTL8111F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RTL8111F CAD Model

Description

The Realtek RTL8111F is a Gigabit Ethernet controller designed to provide high-performance network connectivity for various applications. It integrates a 10/100/1000Mbps Ethernet transceiver and supports the PCI Express 1.1 interface for seamless integration with modern computing systems. This controller aims to deliver reliable and efficient network connectivity while minimizing power consumption.

Applications

  • Desktop PCs
  • Motherboards
  • Embedded systems
  • Network interface cards (NICs)
  • Workstations
  • Gaming PCs

Features

  • PCI Express 1.1 interface
  • Integrated 10/100/1000Mbps transceiver
  • Supports IEEE 802.3az Energy Efficient Ethernet (EEE)
  • Supports Wake-on-LAN (WoL)
  • Supports IEEE 802.1Q VLAN tagging
  • Supports IEEE 802.1P Layer 2 Priority Encoding
  • Supports jumbo frames up to 9KB
  • Supports checksum offload (IPv4, IPv6, TCP, UDP)
  • Supports power management features, including ACPI
  • Advanced cable diagnostic function

Benefits

  • High-speed network connectivity: Provides Gigabit Ethernet speeds for fast and reliable network performance.
  • Power saving: Supports Energy Efficient Ethernet to reduce power consumption during periods of low network activity.
  • Remote wake-up capability: Wake-on-LAN support enables remote system power-on over the network.
  • Network segmentation: VLAN tagging allows network segmentation for improved security and management.
  • Traffic prioritization: Layer 2 Priority Encoding enables prioritization of network traffic for critical applications.
  • Enhanced performance: Checksum offload reduces CPU utilization for improved system performance.
  • Easy integration: PCI Express interface simplifies integration with modern computer systems.
  • Cable diagnostics: Offers advanced cable diagnostic functions to ensure network connectivity.

The RTL8111F serves as a suitable solution for integrating Gigabit Ethernet connectivity into a broad range of devices. Its feature set, which includes power management and network management capabilities, makes it a versatile and reliable choice. The integrated transceiver and PCI Express interface simplifies integration and reduces overall system costs. The advanced cable diagnostic function can assist in maintaining network reliability by identifying potential cable issues.

You May Also Be Interested in

DFRobot
HEART RATE SENSOR
Need more? Email Us
Sensirion AG
WINGBOARD FOR ATMEL XPLAINED PRO / SHTC1 Humidity, Temperature Sensor Xplained Pro Platform Evaluation Expansion Board
Need more? Email Us
M5Stack Technology Co., Ltd.
ESP32 PSRAM TIMER CAMERA FISHEYE
Need more? Email Us
M5Stack Technology Co., Ltd.
AMMETER UNIT ADS1115
Need more? Email Us
STMicroelectronics
NUCLEO BOARD STA350BW AUDIO
Lowest to $59.1311
Infineon Technologies
BTS7008-1EPP SHIELD FOR ARDUINO / BTS7008-1EPP Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us
MikroElektronika
WIFI2 CLICK BOARD 3.3V
Need more? Email Us
DFRobot
PIR (MOTION) SENSOR / AM412 Motion Sensor Gravity Platform Evaluation Expansion Board
Lowest to $9.0127
Infineon Technologies
PROFET BTS5200-ENA DAUGHTER / BTS5200-1ENA Switch Power Management Platform Evaluation Expansion Board
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0095 $60.5700
140+ $0.8281 $115.9340
220+ $0.8027 $176.5940
300+ $0.7762 $232.8600
385+ $0.7508 $289.0580
515+ $0.6734 $346.8010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,390 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess