EN
  • EN
  • DE

LAN9252/PT

Part No LAN9252/PT
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description IC ETHERCAT CTLR 10/100 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Ethernet Controller 10/100 Base-FX/T/TX PHY SPI Interface 64-TQFP-EP (10x10)
Manufacturer Microchip Technology
Package Tray
Operating Temperature Range 0°C ~ 70°C
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP-EP (10x10)
Family Name LAN9252
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Quantity per package 160
Popularity High
Supply and Demand Status Balance
Win Source Part Number 922699-LAN9252/PT
Ultra Librarian 3D Model Ultra Librarian LAN9252/PT CAD Model

Description

Microchip Technology's LAN9252/PT - EtherCAT Slave Controller

The LAN9252/PT is a high-performance, standalone EtherCAT slave controller from Microchip Technology. It is designed to serve as a dedicated communication solution in industrial automation, motor/motion control systems, and digital I/O modules, among other applications that demand high-speed, real-time connectivity.

With its dual 10/100 Mbps Ethernet PHYs, the LAN9252/PT provides robust connectivity and ensures reliable data transfer over EtherCAT networks. It supports the EtherCAT standard, ensuring interoperability with a wide range of industrial equipment and compliance with the EtherCAT Technology Group specifications.

The device is equipped with a rich set of features that facilitate its integration into a variety of systems. It includes a 4Kbyte Dual-Port RAM, an ESC (EtherCAT Slave Controller) that supports all EtherCAT states and configurations, and an integrated EEPROM interface for easy configuration and storage. Moreover, it provides a high degree of flexibility with its PDI (Process Data Interface) that supports various interfaces such as SPI, high-speed UART, and parallel 8/16-bit options.

For developers looking to streamline their design process, Microchip offers the LAN9252 SDK, which provides a comprehensive set of tools, drivers, and sample code to accelerate the development of EtherCAT-compliant devices. The LAN9252/PT is also complemented by Microchip's extensive technical support and documentation, simplifying the deployment of EtherCAT technology in embedded systems.

Key features of the LAN9252/PT include its low-latency performance, which is critical for synchronized automation tasks, and its ability to operate under a wide industrial temperature range, ensuring reliability in harsh environments. The controller's small form factor and low power consumption make it an ideal choice for compact, energy-efficient designs.

To sum up, the LAN9252/PT from Microchip Technology is a feature-rich, high-performance EtherCAT slave controller that is well-suited for a wide range of industrial applications requiring fast, real-time networking capabilities.

You May Also Be Interested in

Infineon Technologies
IC USB TO SERIAL BRIDGE 32QFN / USB Bridge, USB to I²C USB 2.0 UART Interface 32-QFN (5x5)
Lowest to $4.5452
Microchip Technology
IC CAN CONTROLLER SPI 14VDFN / CAN Controller CAN 2.0 SPI Interface 14-VDFN (4.5x3)
Lowest to $1.5857
Cypress Semiconductor Corp
IC USB CNTRLR I2C/SPI/UART 24QFN
Lowest to $0.0937
Microchip Technology
2/3-PORT ETHERCAT SLAVE CTLR / Ethernet Controller 10/100 Base-T/TX Bus Interface 64-QFN (9x9)
Lowest to $11.7294
FTDI, Future Technology Devices International Ltd
IC USB FS DUAL UART/FIFO 48LQFP / USB Bridge, USB to UART USB 2.0 UART Interface 48-LQFP (7x7)
Lowest to $9.5038
MaxLinear Inc
IC UART TXRX 512B 1CH 28QFN / USB Bridge, USB to UART USB 2.0 UART Interface 28-QFN (5x5)
Lowest to $5.0397
Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.2511 $50.0088
20+ $5.1291 $102.5820
31+ $4.9688 $154.0328
42+ $4.8085 $201.9570
54+ $4.6482 $251.0028
72+ $4.1674 $300.0528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess