EN
  • EN
  • DE

STD20NF20T4

Part No STD20NF20T4
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194326-STD20NF20T4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD20NF20T4 CAD Model

Description

Product Overview: STD20NF20T4 - STMicroelectronics

The STD20NF20T4 is a high-performance, N-channel Power MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This device is designed to meet the stringent requirements of modern electronic circuits, providing high efficiency and reliability for a wide range of applications.

With a drain-source voltage (V<sub>DS) of 200V and a continuous drain current (I<sub>D) of 20A, the STD20NF20T4 is capable of handling high power and high voltage operations with ease. This makes it an ideal choice for switch mode power supplies, DC-DC converters, motor control applications, and other power-intensive tasks.

The STD20NF20T4 comes in a surface-mount DPAK package, which not only ensures a compact footprint but also provides excellent thermal performance. The device features a low on-resistance (R<sub>DS(on)) of only 0.165Ω, which translates to reduced conduction losses and improved overall efficiency. Moreover, the MOSFET boasts a fast switching speed, further enhancing its performance in high-frequency circuits.

Incorporating STMicroelectronics' advanced STripFET™ technology, the STD20NF20T4 achieves an optimal balance between low gate charge (Q<sub>g) and low R<sub>DS(on), providing an efficient and power-saving solution. Additionally, the MOSFET is 100% avalanche tested, ensuring robustness and long-term reliability even under tough conditions.

The STD20NF20T4 also features an intrinsic fast-recovery body diode, which is particularly beneficial in applications where the MOSFET is subjected to reverse recovery scenarios. This characteristic helps minimize losses and noise, contributing to the smoother operation of the device.

To sum up, the STD20NF20T4 from STMicroelectronics is a versatile and powerful component that delivers top-notch performance for power management tasks. Its advanced features and robust design make it a smart choice for designers looking to optimize their systems for efficiency and reliability.

Key Features:

  • 200V Drain-source voltage (V<sub>DS)
  • 20A Continuous drain current (I<sub>D)
  • Low on-resistance (R<sub>DS(on)) of 0.165Ω
  • Fast switching speed
  • STripFET™ technology for high efficiency
  • 100% Avalanche tested for reliability
  • Intrinsic fast-recovery body diode
  • Surface-mount DPAK package for compact design

You May Also Be Interested in

Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
NextGen Components, Inc.
MOSFET N-CH 30V 5.8A SOT23
Lowest to $0.0202
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
20+ $2.9383 $58.7660
48+ $2.4105 $115.7040
75+ $2.3354 $175.1550
103+ $2.2603 $232.8109
133+ $2.1853 $290.6449
177+ $1.9589 $346.7253
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 71,700 pieces
MOQ: 20 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess