EN
  • EN
  • DE

2N7002LT1

Part No 2N7002LT1
Manufacturer ON Semiconductor
Catalog FETs - Single
Description MOSFET N-CH 60V 0.115A SOT-23 / CASE 318-08, STYLE 21 SOT-23 (TO-236AB)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Part Status Obsolete (End Of Life)
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 60V
Current - Continuous Drain (Id) at 25°C 115mA (Tc)
Rds On (Maximum) at Id, Vgs 7.5Ohm at 500mA, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Input Capacitance (Ciss) (Maximum) at Vds 50pF at 25V
Mounting Style SMD
Supplier Device Package SOT-23-3 (TO-236)
Manufacturer Package TO-236-3, SC-59, SOT-23-3
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Popularity High
Supply and Demand Status Sufficient
Win Source Part Number 800760-2N7002LT1
Ultra Librarian 3D Model Ultra Librarian 2N7002LT1 CAD Model

Description

ON Semiconductor 2N7002LT1 N-Channel MOSFET

The 2N7002LT1 from ON Semiconductor is a high-performance, small-signal N-Channel MOSFET that offers efficient power control and switching capabilities. This MOSFET is designed for low voltage operation, making it ideal for a wide range of applications including power management, load switching, and conversion in portable devices, computing, and networking systems.

With its compact SOT-23 package, the 2N7002LT1 provides a space-saving solution for modern electronic circuits, while ensuring a minimal footprint on printed circuit boards. Despite its small size, this MOSFET does not compromise on performance. It boasts a low threshold voltage of just 2.1V (max), which enables it to operate effectively at lower gate voltages, thus reducing power consumption and improving energy efficiency.

The device features a drain-source voltage (V<sub>DS) of 60V, which allows it to handle moderate voltage levels, and a continuous drain current (I<sub>D) of 115 mA at a temperature of 25°C. The 2N7002LT1 also has a low on-resistance (R<sub>DS(on)) of 5 Ohms at a gate voltage of 10V, which helps to minimize losses and improve overall system efficiency.

ON Semiconductor has designed the 2N7002LT1 with reliability in mind. It is characterized for operation from -55°C to 150°C, ensuring stable performance across a wide range of environmental conditions. Additionally, the device is compliant with the RoHS directive, making it an environmentally friendly choice for manufacturers looking to create green products.

The 2N7002LT1 is also well-suited for high-speed switching applications thanks to its fast switching speed. This characteristic is critical in applications such as DC-DC converters, where efficiency and speed are paramount. Whether you are designing power supplies, motor controls, or looking to switch small loads, the ON Semiconductor 2N7002LT1 N-Channel MOSFET is a reliable and efficient choice for your circuit needs.

You May Also Be Interested in

Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
2,120+ $0.0236 $50.0320
4,525+ $0.0221 $100.0025
7,010+ $0.0214 $150.0140
10,055+ $0.0199 $200.0945
13,025+ $0.0192 $250.0800
16,305+ $0.0184 $300.0120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 600,000 pieces
MOQ: 2120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess