Products specifications

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Applications Converter, Analog and Digital Satellite STB Receivers/SatTV
Voltage - Input 8 V to 15 V
Number of Outputs 2
Output Voltage 13.4V, 18.5V
Temperature Range - Operating 0°C to 85°C
Mounting SMD (SMT)
Case / Package PowerSO-36
Win Source Part Number 019698-LNBH24PPR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name LNBH24
Introduction Date February 11, 2008
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian LNBH24PPR CAD Model

Description

The LNBH24PPR from STMicroelectronics is a highly integrated solution designed to provide power and control signals to a Low Noise Block downconverter (LNB) in a satellite TV reception system. This advanced monolithic voltage regulator is built to work with both analog and digital satellite receivers, offering a versatile solution for various applications.

Key Features

  • DiSEqC 2.x Compliant: The LNBH24PPR supports DiSEqC 2.x communication protocol, which allows for bidirectional communication between the satellite receiver and the LNB. This feature enables remote control of the LNB and facilitates the setup of multi-satellite systems.
  • High Efficiency: Designed with efficiency in mind, the LNBH24PPR utilizes a low-power process that minimizes heat generation and maximizes reliability, ensuring long-term performance within a satellite TV system.
  • I2C Interface: The integrated I2C interface allows for easy control and monitoring of the LNB through a microcontroller, providing a convenient way to adjust settings and read diagnostic information.
  • Overload and Over-temperature Protection: The device features built-in protection against overload and over-temperature conditions, safeguarding the LNB and the IC from potential damage caused by abnormal operating conditions.
  • Wide Input Voltage Range: It operates over a broad input voltage range, accommodating various power supply specifications and ensuring compatibility with a wide range of satellite receiver systems.

Applications

The LNBH24PPR is ideal for a variety of satellite receiver applications, including:

  • Direct Broadcast Satellite (DBS) systems
  • Set-top boxes with satellite tuning capability
  • Professional satellite news gathering
  • Multi-switch installations

Conclusion

STMicroelectronics' LNBH24PPR is a robust and versatile IC that simplifies the design and enhances the functionality of satellite LNB power supply and control systems. Its comprehensive feature set and adherence to industry standards make it a top choice for designers and manufacturers of satellite TV equipment seeking reliability and performance.

You May Also Be Interested in

STMicroelectronics
IC LNB SUPPLY/CTRL STEPUP QFN32
Lowest to $2.2151
ECAD model for LNBH23LQTR
Renesas Electronics America
Dual 4-Phase + 1-Phase PWM Controller for VR12/IMVP7 Applications | IC REG IMVP-7 VR12 2OUT 48QFN
Lowest to $1.3181
ECAD model for ISL6364CRZ
Linear Technology
IC LDO REGULATOR 10A 2.5V TO2207
Need more? Email Us
ECAD model for LT1581CT7-2.5#PBF
Texas Instruments
IC DUAL BUCK ADJ 0.6A 30DSBGA
Need more? Email Us
ECAD model for LP8725TLX-A
Texas Instruments
Termination Regulator 8-Pin HSOP EP Rail / IC CONV DDR DDR2 DDR3 8SOPWRPAD
Lowest to $0.4825
ECAD model for LP2998MR
STMicroelectronics
IC CONTROL/LNB SUPP DL 36PWRSOIC
Lowest to $7.5051
ECAD model for LNBH221PD-TR
STMicroelectronics
IC LNB SUPPLY & CNTRL 10-PWRSOIC
Need more? Email Us
ECAD model for LNBP10SP-TR
STMicroelectronics
IC LNB CTRL STEP-UP I2C 24VFQFPN
Lowest to $5.2156
ECAD model for LNBH25PQR
Linear Technology
IC LDO REGULATOR 7A ADJ 5DDPAK / LDO Regulator Pos 1.25V to 4.65V 7A 6-Pin(5+Tab) DDPAK T/R
Lowest to $6.5028
ECAD model for LT1580CQ#TRPBF

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.2057 $66.3135
135+ $0.9896 $133.5960
205+ $0.9586 $196.5130
280+ $0.9275 $259.7000
365+ $0.8964 $327.1860
485+ $0.8034 $389.6490
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 41,800 pieces
MOQ: 55 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention