The LP2998MR from Texas Instruments is a high-performance linear regulator designed to provide optimal noise performance in a variety of applications. This device is a part of Texas Instruments' extensive range of power management integrated circuits that offer a variety of features designed to extend battery life and reduce noise, making it an excellent choice for a wide range of applications.
- Input Voltage Range: 2.5V to 5.5V
- Output Voltage: Fixed 1.8V
- Output Current: Up to 50mA
- Features:
- Ultra-low noise output
- High power supply rejection ratio (PSRR)
- Shutdown mode with current consumption less than 1μA
- Package: 8-pin VSSOP
- Safety Features:
- Short-circuit protection
- Thermal overload protection