Products specifications

RoHS State Request Verification
Manufacturer NEC
Win Source Part Number 1125081-2SB963
Manufacturer Homepage www.nec.com/
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2SB963 CAD Model

Description

The NEC 2SB963 is a medium-popularity component that is designed to provide reliable performance in a range of electronic applications.

  • Supply and Demand Status: balanced
  • Manufacturer: NEC
  • Win Source Part Number: 1125081-2SB963
  • Manufacturer Homepage: www.nec.com/
  • RoHS State: Request Verification

You May Also Be Interested in

Wurth Electronics Inc
POWER-CHOKE WE-HCM | FIXED IND 220NH 24A 0.17 MOHM
Need more? Email Us
ECAD model for 744304022
Analog Devices Inc.
Complete 8-Bit, 32 MSPS, 95 mW CMOS A/D Converter | IC ADC 8BIT PIPELINED 28SSOP
Lowest to $22.3860
ECAD model for AD9280ARS
STMicroelectronics
QUAD 2-INPUT AND GATE
Need more? Email Us
ECAD model for 74ACT08
Vishay
Schottky Rectifier, 2 x 1 A
Need more? Email Us
ECAD model for 20CJQ060PBF
Analog Devices Inc.
High Speed, Low Power Dual Op Amp
Lowest to $19.6819
ECAD model for AD827JR
Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
TE Connectivity
FPC Connector Family | CONN FPC TOP 8POS 1.00MM R/A
Lowest to $0.8140
ECAD model for 84953-8
Analog Devices Inc.
Protected Analog Switches
Lowest to $535.2941
ECAD model for AD7512DITQ
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9969 $65.9814
15+ $9.0228 $135.3420
23+ $8.7408 $201.0384
31+ $8.4588 $262.2228
40+ $8.1769 $327.0760
53+ $7.3308 $388.5324
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 7,700 pieces
MOQ: 6 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention