EN
  • EN
  • DE
  • IT

AD421

Part No AD421
Manufacturer Analog Devices Inc.
Catalog Hard To Find
Description Loop-Powered 4 mA to 20 mA DAC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1135832-AD421
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD421 CAD Model

Description

Analog Devices Inc. Product Overview: AD421

The AD421 from Analog Devices Inc. is a robust and precision 16-bit digital-to-analog converter (DAC) that stands out in the industry for its integrated features and high performance. Designed to offer a complete, single-chip solution for programmable current loop applications, the AD421 is a perfect fit for industrial control systems, automated test equipment, and process control environments.

Key Features

  • High Resolution: The AD421 boasts a 16-bit resolution, ensuring precise control over output signals and fine granularity, which is essential for sensitive applications.
  • Loop-Powered Operation: It operates in a standard 4-20mA current loop, with the ability to work in a wide loop supply range of 12V to 32V, making it highly versatile in various industrial settings.
  • On-Chip Voltage Regulator: The inclusion of an on-chip voltage regulator allows for a single supply voltage, simplifying the power supply design and enhancing reliability.
  • Flexible Serial Interface: The device features a flexible serial interface that is compatible with high-speed DSP and microcontroller standards, making it easy to integrate into existing systems.
  • Integrated Fault Detection: The AD421 includes fault detection circuitry for sensing when the loop current is outside of the specified range, providing an additional layer of safety and system integrity.

Applications

The AD421 is well-suited for a broad range of applications, including:

  • Industrial Process Controls
  • Smart Transmitters
  • Programmable Logic Controllers (PLCs)
  • Data Acquisition Systems
  • Automated Test Equipment

Technical Specifications

With an operating temperature range of -40°C to +85°C, the AD421 can withstand harsh industrial environments. Its robust design ensures signal integrity and consistent performance, even in challenging conditions. The device is available in a 16-lead TSSOP package, providing a compact solution that can be easily integrated into space-constrained applications.

For those seeking a reliable and high-performing DAC for their current loop systems, the AD421 from Analog Devices Inc. represents an excellent choice that combines functionality, ease of use, and durability.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Very High-Definition CRT Display Horizontal Deflection Output Applications
Need more? Email Us
Advanced Micro Devices
4 Megabit (512 K x 8-Bit/256 K x 16-Bit) CMOS 5.0 Volt-only Boot Sector Flash Memory
Need more? Email Us
International Rectifier
SCHOTTKY RECTIFIER
Lowest to $0.1746
KEC
2SC3229
Need more? Email Us
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS
Lowest to $4.3379
Texas Instruments
2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE | IC ADC 12BIT I2C 100KSPS 16WQFN
Lowest to $1.7756
Analog Devices Inc.
16-Bit, Isolated Sigma-Delta Modulator | IC MODULATOR 16BIT 20M 16SOIC
Lowest to $13.7454
Texas Instruments
8-Bit Serial I/O A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 14SOIC
Lowest to $8.1193
Texas Instruments
16-BIT, 2 MSPS, UNIPOLAR INPUT, MICRO POWER SAMPLING ANALOG-TO-DIGITAL CONVERTER WITH PARALLEL INTERFACE AND REFERENCE | IC ADC 16BIT SAR 48TQFP
Lowest to $87.0316

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.9790
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess