EN
  • EN
  • DE

AD7403BRIZ

Part No AD7403BRIZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - ADCs/DACs - Special Purpose
Description 16-Bit, Isolated Sigma-Delta Modulator | IC MODULATOR 16BIT 20M 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube
Type Modulator
Resolution (Bits) 16 b
Sampling Rate (Per Second) 20M
Data Interface Serial
Voltage Supply Source Single Supply
Supply Voltage (V) 3V ~ 5.5V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC-IC
Family Part Number AD7403
Manufacturer Pack Quantity 37
MSL Level 3 (168 Hours)
Win Source Part Number 1137176-AD7403BRIZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AD7403BRIZ CAD Model

Description

AD7403BRIZ: Isolated Sigma-Delta Modulator from Analog Devices Inc.

The AD7403BRIZ is a high-performance, second-order sigma-delta modulator that converts an analog input signal into a high-speed, single-bit data stream, with on-chip isolation provided by Analog Devices Inc.'s iCoupler technology. This product is designed for precision, high-voltage signal acquisition and offers a robust solution for a wide range of industrial and instrumentation applications, including motor control, power quality monitoring, and medical equipment.

Key Features

  • Isolation: The integrated iCoupler technology ensures that the analog input and the digital output are isolated from each other, providing safety and protection against high common-mode voltages up to 5 kV RMS.
  • High Precision: With its sigma-delta architecture, the AD7403BRIZ delivers precise measurement of the input signal with a dynamic range of -3 dB, ensuring accurate data conversion even in noisy environments.
  • Wide Bandwidth: The modulator supports a wide signal bandwidth up to 250 kHz, allowing it to be used in applications requiring high-speed data acquisition.
  • Serial Interface: The single-bit data stream output can be easily interfaced with digital signal processors (DSPs) or microcontrollers, simplifying the design of digital isolation systems.
  • Robust Design: The device operates over a wide temperature range from -40°C to +125°C, making it suitable for harsh industrial environments.
  • Compact Package: Housed in a compact, 16-lead SOIC package, the AD7403BRIZ minimizes board space and is ideal for space-constrained applications.

Applications

The AD7403BRIZ is versatile and can be used in various applications that require accurate and isolated analog-to-digital conversion. Some typical applications include:

  • Isolated voltage and current sensing in motor drives
  • Power supply control and monitoring
  • Renewable energy systems
  • Industrial process controls
  • Medical instrumentation requiring electrical isolation

With its combination of isolation, precision, and high-speed operation, the AD7403BRIZ from Analog Devices Inc. is an excellent choice for designers looking to integrate isolated analog input capabilities into their systems with minimal design complexity and maximum reliability.

You May Also Be Interested in

Asahi Kasei Microsystems
IC ADC 24BIT PGA/ALC 44LQFP
Need more? Email Us
Analog Devices Inc.
IC ADC/AUDIO 16BIT 48K 28SOIC
Lowest to $34.3433
Asahi Kasei Microsystems
IC ADC 20BIT LOW POWER 16TSSOP
Need more? Email Us
Suzhou Everest Semiconductor Co. Ltd.
Power-down mode 4 I2S 1.6V~3.6V QFN-32-EP(4x4) ADCs/DACs - Special Purpose RoHS
Lowest to $0.6986
Maxim Integrated
MAX134 3 3/4 DIGIT DMM CIRCUIT
Lowest to $15.7262
Harris Corporation
3 1/2 DIGIT, LED DISPLAY, ADC
Lowest to $22.9256
Asahi Kasei Microsystems
IC DAC 24BIT 2CH 16TSSOP
Lowest to $30.0150
NOVOSENSE
ISO C-SENSING MODULATOR
Lowest to $1.6878
Analog Devices Inc.
16-BIT PCM AUDIO DAC
Lowest to $27.4070

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.2727 $61.3635
10+ $10.0700 $100.7000
16+ $9.7553 $156.0848
22+ $9.4406 $207.6932
28+ $9.1259 $255.5252
37+ $8.1818 $302.7266
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess