EN
  • EN
  • DE

ADS7924IRTET

Part No ADS7924IRTET
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 2.2V, 12-Bit, 4-Channel, microPOWER™ ANALOG-TO-DIGITAL CONVERTER WITH I2C INTERFACE | IC ADC 12BIT I2C 100KSPS 16WQFN
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Resolution 12
Sampling Rate (Per Second) 100k
Number of Inputs 4
Input Type Single Ended
Data Interface I2C
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type Supply
Supply Voltage , Analog 2.2V ~ 5.5V
Supply Voltage , Digital 1.65V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-WQFN (3x3)
Mounting Style SMD
Family Part Number ADS7924
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1141942-ADS7924IRTET
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS7924IRTET CAD Model

Description

Product Overview: Texas Instruments ADS7924IRTET

The ADS7924IRTET is a highly integrated, low-power, 12-bit, 4-channel analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This precision ADC is designed to operate with a single power supply ranging from 2.7V to 5.5V, making it a versatile choice for a wide array of applications where power efficiency and accuracy are crucial.

Key Features

  • Resolution: The ADS7924 features a 12-bit resolution, providing fine granularity for analog signal conversion, which is essential for precision measurements.
  • Multi-Channel: With four multiplexed inputs, the device allows for multiple signal acquisitions, making it ideal for systems that require several analog inputs to be digitized.
  • Low Power Consumption: It is optimized for power-sensitive applications, with a typical power consumption of only 150μA at a 200SPS sampling rate.
  • Programmable Data Rate: Users can select from several data rates, up to 200 samples per second (SPS), to balance the speed requirements with power consumption.
  • Integrated Features: The ADC includes an internal oscillator, temperature sensor, and a reference voltage source, reducing external component count and system complexity.
  • I2C Interface: For easy communication with microcontrollers or processors, the ADS7924 incorporates an I2C-compatible serial interface.
  • Small Form Factor: Housed in a tiny 16-lead QFN package, the ADS7924 is suitable for space-constrained applications.

Applications

The ADS7924IRTET is an excellent choice for a variety of applications that require multiple-channel ADCs with low power consumption. It is widely used in battery-powered devices, portable medical instruments, consumer electronics, and industrial monitoring systems. Its small size and high level of integration make it particularly well-suited for portable and remote sensing applications where size and power are at a premium.

Conclusion

Overall, the ADS7924IRTET by Texas Instruments is a robust, multi-channel ADC solution that offers a blend of performance, power efficiency, and integration. Its versatility and ease of use make it an attractive option for designers looking to add reliable analog-to-digital conversion to their next project.

You May Also Be Interested in

Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-QFN
Need more? Email Us
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Texas Instruments
IC ADC 10BIT 8-VSSOP
Need more? Email Us
Microchip Technology
IC ADC 16BIT 20-UQFN
Lowest to $4.8513
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Microchip Technology
IC ADC 18BIT 8-SOIC
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7756 $53.2680
70+ $1.4569 $101.9830
110+ $1.4114 $155.2540
150+ $1.3658 $204.8700
190+ $1.3203 $250.8570
255+ $1.1837 $301.8435
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,950 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess