Products specifications

RoHS State Request Verification
Manufacturer STMicroelectronics
Win Source Part Number 1130414-74ACT08
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 74ACT08 CAD Model

Description

The 74ACT08 from STMicroelectronics is a high-speed CMOS QUAD 2-INPUT AND GATE fabricated with silicon gate CMOS technology. It achieves the high-speed operation similar to equivalent Bipolar Schottky TTL while maintaining the CMOS low power dissipation. This device is designed to offer a robust and reliable solution for digital logic systems and is a fundamental component in various electronic circuits.

Key Features

  • High Speed: t<sub>PD = 8ns (Typ) at V<sub>CC = 5V
  • Low Power Dissipation: I<sub>CC = 4µA (Max) at T<sub>A = 25°C
  • High Noise Immunity: V<sub>NIH = V<sub>NIL = 28% V<sub>CC (Min)
  • Power-Down Protection: Inputs include clamp diodes
  • Output Drive Capability: 10 LSTTL loads
  • Symmetrical Output Impedance: |I<sub>OH| = I<sub>OL = 24 mA (Min)
  • Pin and Function Compatible with Other Standard Logic Families
  • Latch-Up Performance Exceeds 300 mA
  • ESD Performance: HBM > 2000V; MM > 200V

Applications

The 74ACT08 is versatile and can be used in a wide range of applications including:

  • Logic and computational functions
  • Control systems
  • Embedded systems
  • Signal processing
  • Power management circuits
  • Automotive and industrial electronics

Product Specifications

Parameter Value Logic Type AND Gate Number of Circuits 4 Number of Inputs 2 Voltage - Supply 4.5V to 5.5V Operating Temperature -40°C to 85°C

The 74ACT08 is available in a variety of packages, including DIP, SOP, and TSSOP, providing flexibility for different PCB layouts and assembly processes. With its robust design and compatibility with TTL levels, this device is an excellent choice for interfacing with other logic families and for driving loads with high-current requirements.

You May Also Be Interested in

Shindengen
Switching Power Transistor(10A NPN)
Need more? Email Us
ECAD model for 2SC4585
Analog Devices Inc.
EMI/EMC Compliant, +-15 kV ESD Protected, RS-232 Line Drivers/Receivers | IC TXRX RS232 5DVR/3REC 24TSSOP
Need more? Email Us
ECAD model for ADM207EARU
Spansion
32 Megabit (4 M x 8-Bit/2 M x 16-Bit) CMOS 3.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
ECAD model for AM29LV320DT90WMF
Analog Devices Inc.
Ultralow Noise BiFET Op Amp
Need more? Email Us
ECAD model for AD743JN
Analog Devices Inc.
Loop-Powered 4 mA to 20 mA DAC
Need more? Email Us
ECAD model for AD421
NXP / Nexperia
Octal buffer/line driver 3-State
Lowest to $0.5653
ECAD model for 74LV244D
C&K Components
A Series 1-4 Pole Rotary Switches
Lowest to $0.0039
ECAD model for A106
Texas Instruments
10/8/12-BIT HIGH SPEED 2.7 V microPOWER SAMPLING ANALOG-TO-DIGITAL CONVERTER
Lowest to $7.6288
ECAD model for ADS7829I
Analog Devices Inc.
2.7 V to 5.5 V, Serial-Input, Voltage-Output, 16-Bit DACs
Need more? Email Us
ECAD model for AD5542JRZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention